Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
SPECIFICATION
Print speed black:
First page out (ready): - Black: As fast as 6.0 sec; As fast as 11.5 sec (100 V) 19
Print quality black (best) : Duty cycle (monthly, A4): Recommended monthly page volume: Print technology : Processor speed : Print languages : - HP PCL 6, HP PCL 5 (HP PCL 5 driver available from the Web only), HP postscript level 3 emulation, native PDF printing (v 1.7)
CONNECTIVITY HP ePrint capability : Connectivity, standard : - Hi-Speed USB 2.0 port
- built-in Fast Ethernet 10Base-T/100Base-Tx, Gigabit Ethernet 1000Base-T
Connectivity, optional : - HP Jetdirect 3000w NFC/Wireless Accessory J8030A, HP Jetdirect 2900nw Print Server J8031A
Network ready : - Standard (built-in Gigabit Ethernet)
Minimum system requirements: - Windows XP SP3 all 32-bit editions (XP Home, XP Pro, etc), Windows Vista all 32-bit editions (Home Basic, Premium, Professional, etc), Windows 7 all 32- & 64-bit editions, Windows 8/8.1 all 32- & 64-bit editions (excluding RT OS for Tablets), Windows 10 all 32- & 64-bit editions (excluding RT OS for Tablets)
- CD-ROM or DVD drive, or Internet connection
- Dedicated USB or network connection or Wireless connection
- 200 MB available hard disk space
- OS compatible hardware (For OS hardware requirements see http://www.microsoft.com)
- Mac OS X 10.8 Mountain Lion, OS X 10.9 Mavericks, OS X 10.10 Yosemite
- Internet
- USB
- 1 GB available hard disk
- OS compatible hardware (For OS hardware requirements see http://www.apple.com)
Compatible operating systems: - Windows OS compatible with In-Box Driver: Windows XP SP3 all 32-bit editions (XP Home, XP Pro, etc), Windows Vista all 32-bit editions (Home Basic, Premium, Professional, etc), Windows 7 all 32- & 64-bit editions, Windows 8/8.1 all 32- & 64-bit editions (excluding RT OS for Tablets), Windows 10 all 32- & 64-bit editions (excluding RT OS for Tablets)
- Windows OS compatible with Universal Print Driver (From HP.com): Windows XP SP3 32- & 64-bit editions (XP Home, XP Pro, etc), Windows Vista all 32- & 64-bit editions (Home Basic, Premium, Professional, etc), Windows 7 all 32- & 64-bit editions, Windows 8/8.1 all 32- & 64-bit editions (excluding RT OS for Tablets), Windows 10 all 32- & 64-bit editions (excluding RT OS for Tablets)
- Mac OS (HP Print Drivers available from http://www.hp.com and Apple Store): OS X 10.8 Mountain Lion, OS X 10.9 Mavericks, OS X 10.10 Yosemite
- Mobile OS (In-OS drivers): iOS, Android, Windows 8/8.1/10 RT
- Linux OS (In-OS HPLIP): SUSE Linux (12.2, 12.3, 13.1), Fedora (17, 18, 19, 20), Linux Mint (13, 14, 15, 16, 17), Boss (3.0, 5.0), Ubuntu (10.04, 11.10, 12.04, 12.10, 13.04, 13.10, 14.04, 14.10), Debian (6.0.x, 7.x) Other OS: UNIX 11
MEMORY SPECIFICATIONS :
Memory, standard : 512 MB
Maximum memory: 1.5 GB
Paper handling :
Paper handling input, optional: - Up to 3 optional 550-sheet paper feeders 10
Paper handling output, standard : Maximum output capacity (sheets) : Media sizes supported : - Tray 1: A4, A5, A6, B5, 16k, 10 x 15 cm, post cards (JIS single and double), envelopes (DL, C5, C6, B5)
- Tray 2: A4, A5, B5, 16k, double postcard
- Optional trays 3+: A4, B5, 16k, double postcard
- Optional Automatic Duplexer: A4
Media sizes, custom : - Tray 1: 76 x 127 to 216 x 356 mm
- 550-sheet input Tray 2: 105 x 148 to 216 x 356 mm
- Optional 550-sheet input Tray 3+: 105 x 148 to 216 x 356 mm
Media types : - Paper (bond, color, letterhead, plain, preprinted, prepunched, recycled, rough)
- envelopes
- labels
- cardstock
- transparencies
- user-defined
Supported media weight : - Tray 1: 60 to 199 g/m²
- Tray 2+: 60 to 120 g/m²
Power and operating requirements :
Power : - Input voltage: 100 to 127 VAC, 60 Hz
- Input voltage: 200 to 240 VAC, 50 Hz (Not dual voltage, power supply varies by part number with #option code identifier)
Power consumption: - 741.98 watts (Active Printing), 13.72 watts (Ready), 2.51 watts (Sleep), 0.08 watts (Auto-Off), 0.08 watts (Off) 2
Energy efficiency : - ENERGY STAR® certified
- Blue Angel
- CECP
- EPEAT®
Operating temperature range : Operating humidity range : Acoustic power emissions (ready): 4.0 B(A)
6 Acoustic pressure emissions bystander (active, printing): 54 dB(A)
6 Dimensions and weight :
- Maximum dimensions (W x D x H): 418 x 639 x 298 mm 12
What's included :
Cable included : - No, please purchase USB cable separately
- Yes, 1 USB (AP Only)
Replacement cartridges: - HP 87A Black Original LaserJet Toner Cartridge (~9000 pages) CF287A, HP 87X Black Original LaserJet Toner Cartridge (~18,000 pages) CF287X
Warranty : - 1 Year Limited Warranty (Return to HP/Dealer - Standard Bench Repair)