YOUR FRONT LINE TO A SMARTER ENTERPRISE
Your field workforce needs a mobile computer to access the people and information required to maximize efficiency and better serve your customers. You want to give them an enterprise-class handheld built for life out in the field — yet your workers expect a device that is every bit as refined and easy-to-use as their own consumer smartphone. The TC75 Series is the AndroidTM enterprise touch computer that delivers it all. A choice of Android OS, fortified for use in the enterprise. A rugged design that delivers reliable everyday operation. Anywhere anytime access to virtually any information in your back-end systems. The ability to capture more types of data faster than ever before. Instant push-to-talk communications with co-workers out in the field as well as supervisors, dispatch and more back in the office. 4G LTE support for a robust wireless connection on the world’s fastest cellular networks. And a full complement of accessories meets the unique needs of virtually any mobile worker. The TC75 Series — the easy way to empower your field teams with a true mobile office.
Mx — Making Android a More Robust Enterprise OS
Every TC75 Series ships with Mobility Extensions (Mx), a series of features that make Android a more robust enterprise- class operating system. Mx minimizes IT support time and maximizes worker productivity and device uptime by providing better control of your mobile devices, application access and Wi-Fi performance and security. Standard Configuration TC75 and TC75x devices come with Google Mobile Services (GMS) which provides integrated Google applications such as Gmail and Google Maps. Professional Configuration TC75 and TC75x devices ship without GMS, removing GMS applications and services. Both configurations are based on Android Open Source (AOSP) and ship with respective Android Enterprise functionality.
World-class Data Capture
An integrated enterprise-class imager offers Zebra’s proprietary PRZM Intelligent Imaging technology, a megapixel sensor and advanced optics, enabling the lightning-fast capture of 1D and 2D barcodes in virtually any condition. The rear-facing color camera enables the easy capture of high- resolution photos, signatures, videos and more, so workers can capture more types of business intelligence to streamline more business processes. The front camera allows workers to place a video call to get the on-the-spot assistance they need. And Near Field Communications automates identity verification at facility entry points.
Maximum Data Entry Flexibility with an Industry Leading Dual Mode Touch Panel
Let your users choose their preferred data input pair: finger and gloved finger or finger and stylus — ideal for crisp signature capture. The intelligent 4.7 in. display automatically adjusts as needed, unlike competitive devices that require setting adjustments every time the user switches data input method.
Automatically Capture Data and Process Entire Documents
With SimulScan Document Capture, your workers can simultaneously capture barcodes, text fields, phone numbers, images, signatures and even check boxes in the time it takes to press a button, improving invoicing speed, order speed and more.
Superior Audio Quality and Functionality for a New Level of Voice Flexibility
Up to four times the loudness of popular smartphones and noise cancelling technology provides crystal clear audio on both ends of every call. Support for Workforce Connect Push-to-Talk (PTT) Express and Pro provides an instant connection to co-workers in the field, plus supervisors and other support staff back in the office.
Note:
PHYSICAL CHARACTERISTICS
Dimensions
6.3 in. L x 3.3 in. W x 1.1 in. D/
161 mm L x 84 mm W x 28 mm D
Weight
13.3 oz./376 g
Display
4.7 in. High Definition (1280 x 720); exceptionally bright, outdoor viewable; optically bonded to touch panel
Imager Window Corning Gorilla Glass
Touchpanel
Dual mode capacitive touch with stylus or bare or gloved fingertip input (conductive stylus sold separately); Corning Gorilla Glass
Backlight
LED backlight
Power
PowerPrecision: Improved battery technology for longer cycle times and real-time visibility into battery metrics for better battery management Li-Ion 3.7 V, 4620 mAh typical; battery swap function
Expansion Slot
User accessible MicroSD up to
32GB SDHC and up to 64GB SDXC
Network
Connections
USB 2.0 High Speed (host and
client); WLAN
Notification
Audible tone; multi-color
LEDs; vibration
Keypad
On-screen keypad
Voice and Audio
Three microphone support with noise cancellation; vibrate alert; speaker; Bluetooth wireless headset support, High quality speaker phone with up to 108 db SPL volume; PTT headset support; Cellular circuit switch voice; HD Voice
PERFORMANCE CHARACTERISTICS
CPU
1.7 GHz dual core processor
Operating System
Android AOSP 4.4.3 with Mobility Extensions (Mx), a layer of features that turns Android into a true enterprise-class OS
Memory
1 GB RAM / 8 GB Flash pSLC
USER ENVIRONMENT
Operating
Temp.
-4° F to 122° F/-20° C to 50°C per MIL-STD 810B
Storage Temp.
-40° F to 158° F/-40° C to 70° C
Humidity
5% to 85% non-condensing
Drop Spec.
8 ft./2.4 m to concrete at room temp.; 6 ft./1.8 m over the operating temp. range
Tumble Spec.
2,000 3.2 ft./1.0 m tumbles; meets and exceeds IEC tumble specifications
Sealing
IP67 per applicable IEC sealing specifications
Vibration
4 g’s PK Sine (5 Hz to 2 kHz); 0.04g2/Hz Random (20 Hz to 2 kHz); 60 minute duration per axis, 3 axis
Thermal Shock
-40° F to 158° F/-40° C to 70° C rapid transition
Electrostatic Discharge (ESD)
+/-15kVdc air discharge
+/-8kVdc direct discharge
+/-8kVdc indirect discharge
COMMUNICATION AND MESSAGING
Workforce Connect PTT Express (included) for instant
PTT calls between workers inside the four walls;
Workforce Connect PTT Pro (supported) for PTT calls and text messaging over Wi-Fi and cellular networks; Workforce Connect Voice client (supported) to enable PBX handset functionality and more inside the four walls.
INTERACTIVE SENSOR TECHNOLOGY (IST)
Light Sensor
Automatically adjusts display backlight
Motion Sensor
eCompass, 3-axis Gyro, 3-axis accelerometer
DATA CAPTURE
Scanning
SimulScan simultaneously captures and processes
multimedia formatted information in a single step. SE4750SR imager (1D/2D)
Camera
Rear — 8 MP autofocus; f/2.4 aperture; Front — 1.3 MP fixed focus
NFC
ISO 14443 Type A & B, FeliCa, and ISO 15963 cards. Secure NFC via SAM supporting Mifare, Calypso and FeliCa. P2P mode and Card Emulation via UICC and Host.
WIRELESS WAN DATA AND VOICE COMMUNICATIONS
GPS
Integrated, Autonomous, Assisted GPS (A-GPS), Navstar, GLONASS
WIRELESS LAN
Radio
IEEE® 802.11a/b/g/n
Data Rates
5GHz: 802.11a/n
— up to 150 Mbps;
2.4GHz: 802.11b/g/n
— up to 72.2 Mbps
Operating Channels
Chan 36 - 165 (5180 - 5825 MHz); Chan 1 - 13 (2412 - 2472 MHz); Actual operating channels/frequencies depend on regulatory rules and certification agency
Security and Encryption
WEP (40 or 104 bit); WPA/WPA2 Personal (TKIP, and AES); WPA/WPA2 Enterprise (TKIP, and AES) — EAP-TTLS (PAP, MSCHAP, MSCHAPv2), EAP-TLS, PEAPv0-MSCHAPv2, PEAPv1-EAP-GTC, EAP Fast and LEAP SAM, WPS, Data at rest
Features
Wi-Fi Multimedia™ (WMM), Soft AP, WiFi Direct
Certifications
WFA (802.11n, WMM), Cisco CCXv4, Wi-Fi
Fast Roam
PMKID caching, Cisco CCKM, 802.11r, OKC
WIRELESS PAN
Bluetooth
Class 2, Bluetooth v4.0 (Bluetooth® Smart technology)
PERIPHERALS AND ACCESSORIES
Accessories include: 2-slot, 5-slot charge-only and USB/Ethernet ShareCradles, spare battery chargers, MSR, trigger handle, soft and rigid holster, charge-only vehicle cradles, audio solutions and more. For a complete list of
accessories, please visit the Zebra product page.
ADDITIONAL MOBILITY DNA SOLUTIONS
Stage Now: Easily stage a handful or hundreds of Android devices by scanning a bar code or tapping an NFC tag.
Enterprise Browser: Next-generation industrial browser to migrate legacy web-based apps or easily create new apps with todays’ highly-graphical and intuitive user interfaces.
EMDK: Created to complement Google’s Software Development Kit for Android, Zebra’s EMDK provides a comprehensive toolkit to make it easy to integrate all the functions in our enterprise-class Android devices, from bar code scanning to payment processing.
AppGallery: Zebra’s Android enterprise app store makes it easy to find, deploy and manage ready-to-use business apps on any Zebra Android device.
REGULATORY
Visit www.zebra.com/tc75 for regulatory information
WARRANTY
Subject to the terms of Zebra’s hardware warranty statement, the TC75 is warranted against defects in workmanship and materials for a period of 1 (one) year from the date of shipment. For complete warranty statement, please visit: http://www.zebra.com/warranty
SERVICES
Service from the Start with Comprehensive Coverage: A unique service that covers normal wear and tear as well as accidental damage to internal and external components.