Call of Duty: Black Ops III Razer Blackwidow Chroma

Multi-award Winning Razer™ Mechanical Switches

Designed specifically for gaming, the Razer Mechanical Switch actuates at an optimal distance, giving you speed and responsiveness like never before. The Razer Mechanical Switch has been lauded as the new standard for all mechanical gaming keyboards since its introduction.

Engineered for Durability

No matter how intense your gaming marathons get, each Razer Mechanical Switch is engineered to withstand up to 60 million keystrokes, so you’ll enjoy the Razer advantage for years to come.advantage for longer.

Chroma backlighting with 16.8 million customizable color options

The Razer BlackWidow Chroma features individually programmable backlit keys with 16.8 million color options, all easily set through Razer Synapse. From preloaded lighting effects for different types of games, to your own custom uniquely programmed palette of colors, you can effortlessly enhance your gaming experience in a way that is unique only to you.

Manufacturer Part Number
RZ03-01221800-R3M1
EAN/UPC
0811254029705,811254029705
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Razer™ Mechanical Switches with 50g actuation force
  • 60 million keystroke life span
  • Chroma backlighting with 16.8 million customizable color options
  • Razer Synapse enabled
  • 10 key roll-over anti-ghosting
  • Fully programmable keys with on-the-fly macro recording
  • 5 additional dedicated macro keys
  • Gaming mode option
  • Audio-out/mic-in jacks
  • 1000Hz Ultrapolling
  • Braided fiber cable
  • Approximate size: 475mm/18.72” (Width) x 171mm/6.74” (Height) x 39mm/1.54” (Depth)
  • Approximate weight: 1500g/3.31lbs