Call of Duty: Black Ops III Goliathus Speed

Slick, taut weave for SPEED gameplay

The weave on the Razer Goliathus is pulled taut to create a slick and seamless surface so your gaming mouse glides quickly with zero hindrance. The weave also provides a nice, comfortable feel under your hand, minimizing fatigue over extended periods of play.

Optimized for all sensitivity settings and sensors

Low sense, high sense, laser, optical or dual sensor system - whatever your sensitivity setting or preferred gaming mouse, the Razer Goliathus offers total tracking responsiveness for consistently reliable in-game control.

Manufacturer Part Number
RZ02-01071500-R3M1
EAN/UPC
0811254029682,811254029682
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TECH SPECS

  • Slick, taut weave for speedy mouse movements
  • Pixel-precise targeting and tracking
  • Optimized for all mouse sensitivities and sensors
  • Highly portable cloth-based design
  • Anti-fraying stitched frame
  • Anti-slip rubber base
  • Available in four different sizes: small, medium, large, extended
  • Approximate dimensions:
    • Thickness of all Goliathus Mats is 3mm / 0.12"

      Medium

      Width x Length
      254mm x 355mm / 10" x 13.98"