Stratus XL for Windows + Android

Play over 2000 of your favorite full controller supported games through your Steam account with the new Stratus XL Wireless Gaming Controller for Windows and Android™.

Manufacturer Part Number
69050
EAN/UPC
0813810019168,813810019168
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Design

  • Connector Type: Bluetooth
  • Battery Type: 2 AA, Included
  • Clickable Joysticks
  • Battery Life: 40+ Hours
  • LED Display Indicators: 4
  • Weight: 288 g, 0.635 lbs
  • Height: 115 mm, 4.528 in
  • Width: 150 mm, 5.906 in

Compatibility

  • Home and Back buttons for seamless gaming on Android 3.1+ devices
  • Compatible with Windows 7 and up for use with thousands of controller-enabled games
  • Steam® Big Picture Mode Support
  • Microsoft’s X-Input and Direct-Input for use on a variety of platforms

Customization Options

  • Engine Support: SSE3
  • Custom Trigger Actuation
  • Custom Joystick Sensitivity
  • Custom Deadzone Control
  • Inverted Control Options

Box Content

  • Stratus Wireless Gaming Controller
  • Quick Start Guide