NAS520 2-Bay Personal Cloud Storage

Reliable, Secure, and User Friendly Personal Cloud Storage

It is essential in the modern connected world to access your data anytime, anywhere with your latest mobile gadgets. The ZyXEL NAS520 2-Bay Personal Cloud Storage is an one stop for all your private documents, photos, music, and videos to provide the most convenient access to all your digital contents.

Powered with a 1.2 GHz dual-core processor and link aggregation capability, backup files, download files, and/or stream HD videos are faster. With USB 3.0 and SDXC memory card slot, the NAS520 store copies onto the network in a snap to experience seamless networking storage performance.

ZyXEL offers a myZyXELcloud website to easily access and change settings to the NAS520 from all your connected mobile devices with web browsers wherever you go. Use the free mobile app zCloud on your Android/iOS devices to access and playback your favorite media while you’re on the go. In addition, ZyXEL integrates with Memopal, and ownCloud for users’ convenience for all data on the NAS520. Find out more about ZyXEL, NAS520!

Fast and reliable performance for productivity

The ZyXEL NAS520 is equipped with a 1.2 GHz dual-core processor and link aggregation. A high performance engine utilizes both Ethernet ports to provide up to 106 MB/sec read and above 85 MB/sec in write. Instantly retrieve data from your mobile devices, backup files, and stream UHD 4K video contents without performance stutter.

Manufacturer Part Number
NAS520
EAN/UPC
0760559123734,760559123734
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications

  • CPU: FreeScale FS1024 Dual Core 1.2 GHz
  • Memory: DDR3 1 G
  • Two 2.5" or 3.5" SATA II hard disk interface supported up to 12 TB (6 TB x 2)
  • Two Gigabit Ethernet RJ-45 connector
  • Three USB 3.0 ports
  • One SDXC card read (Up to 128 GB)
  • Buttons:
    • Power button
    • Copy/Sync button
    • Reset button
  • Smart fan design
  • Power consumption:
    • Access mode: 28.5 watt (full loading: Internal HDD x 2, External HDD x 3, SD x 1)
    • Hard disk spin-down mode: 8.8 watt
  • Power:
    • Input: 100 - 240 V AC, 50/60 Hz
    • Output: 12 V DC, 5 A
Physical Specifications
  • Item dimensions (WxDxH): 140 x 220 x 160 mm (5.51" x 8.66" x 6.3")
  • Item weight: 1,530 g (3.37 lb.)
  • Packing dimensions (WxDxH): 206 x 308 x 281.5 mm (8.11" x 12.13" x 11.08")
  • Packing weight: 2,640 g (5.82 lb.)
Environmental SpecificationsOperating Environment
  • Temperature: 0°C to 40°C (32°F to 104°F)
  • Humidity: 10% to 95% (Non-condensing)
Storage Environment
  • Temperature: -30°C to 70°C (-22°F to 158°F)
  • Humidity: 10% to 95% (Non-condensing)
Certification
  • Safety: CE LVD, BSMI
  • EMC: CE, FCC class B, C-Tick, BSMI
  • Others: DLNA 1.5, UPnP

* Apple and AirPlay are trademarks of Apple Inc., registered in the U.S. and other countries. AirPlay is a trademark of Apple Inc. ZyXEL zCloud app v2.1 will support Airplay.

** © 2015 Google Inc. All rights reserved. Chromecast™ is a trademark of Google Inc. ZyXEL zCloud app v2.1 will support Chromecast.

*** © 2015 SAMSUNG. All rights reserved. ZyXEL zCloud app v2.1 will support Samsung TV.