Call of Duty: Black Ops III Razer DeathAdder Chroma

The Ergonomic Shape, Favoured by top eSports Atheletes

Perfectly designed to fit snugly under your palm, the ergonomic shape of the Razer DeathAdder Chroma gives gamers the most comfortable gaming experience ever, especially during the most testing of battles. Together with its rubber side grips, the Razer DeathAdder Chroma keeps you in control for extended gaming sessions.

Ultra Accurate Optical Sensor Powered with Advanced Tracking Analytics

The Razer DeathAdder Chroma is equipped with a 10,000dpi optical sensor, capable of mouse movement speeds of up to 300 inches per second and 50g acceleration. This means you can move it at either fast or slow speeds, and it will always respond onscreen with exacting accuracy and the organic fluidity only possible with an optical sensor.

Together with the incredible amount of technical tracking data provided by Razer Synapse: Stats and Heatmaps, this allows you to tweak the Razer DeathAdder Chroma to your individual play style and improve your accuracy by leaps and bounds.

Chroma Backlighting with 16.8 Million Customizable Color Options

The Razer DeathAdder Chroma features individually programmable backlit keys with 16.8 million color options, all easily set through Razer Synapse.

Manufacturer Part Number
RZ01-01210200-R3M1
EAN/UPC
0811254029668,811254029668
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Ergonomic right-handed design with textured rubber side grips
  • 10,000dpi optical sensor
  • Chroma lighting with 16.8 million customizable color options
  • Razer Synapse enabled
  • Five independently programmable Hyperesponse buttons
  • 1000Hz Ultrapolling
  • On-the-fly sensitivity adjustment
  • Always-on mode
  • Up to 300 inches per second*/50g acceleration
  • Gold-plated USB connector
  • Seven-foot, lightweight, braided fiber cable
  • Approximate size: 127mm/5” (Length) x 70mm/2.76” (Width) x 44mm/ 1.73” (Height)
  • Approximate weight: 105g/0.23lbs