HyperX Predator (T2) - 32GB Kit (2x16GB) - DDR4 3000MHz Intel XMP

Prey on the competition with HyperX® Predator DDR4, offering low CAS latency and the most aggressive timings on high-speed modules for a new generation of performance. HyperX Predator’s Intel XMP profiles are optimised for X99 motherboards for compatibility and easy overclocking. Like you, Predator DDR4 keeps its cool while gaming, for a cooler and quieter PC. Stand out from the crowd and maximise heat dissipation with Predator’s signature tall heat sink, now in black.

Manufacturer Part Number
HX430C16PBK2/32
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CL(IDD):  15 cycles
Row Cycle Time (tRCmin):  46.5ns(min.)
Refresh to Active/Refresh Command Time (tRFCmin):  350ns(min.)
Row Active Time (tRASmin):  33ns(min.)
Maximum Operating Power:  TBD W
UL Rating:  94 V - 0
Operating Temperature:  0° C to +85° C
Storage Temperature:  -55° C to +100° C