HyperX Savage Memory Black - 64GB Kit (4x16GB) - DDR4 2400MHz Intel XMP

HyperX® Savage DDR4 memory offers an unbeatable combination of fast speeds and aggressive timings to complement Intel’s 2, 4, 6 or 8 core processors. With speeds of up to 3000MHz and latencies of CL12–CL15, it’s optimised for Intel’s 100 series chipset and X99 motherboards and features easy overclocking. Available in single modules and kits of 2, 4 and 8 and in capacities of up to 128GB, HyperX Savage DDR4 memory has lower power consumption than DDR3.

Manufacturer Part Number
HX424C14SBK4/64
EAN/UPC
0740617249125,740617249125
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CL(IDD):  15 cycles
Row Cycle Time (tRCmin):  46.5ns(min.)
Refresh to Active/Refresh Command Time (tRFCmin):  350ns(min.)
Row Active Time (tRASmin):  33ns(min.)
Maximum Operating Power:  TBD W
UL Rating:  94 V - 0
Operating Temperature:  0° C to +85° C
Storage Temperature:  -55° C to +100° C