The UniFi AC Pro AP features the latest Wi-Fi 802.11ac, 3x3 MIMO technology in a refined industrial design and is ideal for deployment of maximum‑performance wireless networks.
Up to 5X Faster with Dual-Radio 3x3 11AC MIMO Technology
The UniFi AC Pro AP supports simultaneous dual-band, 3x3 MIMO technology in the 5 and 2.4 GHz radio bands.
Designed for Optimal RF Performance
The newly redesigned UniFi Controller optimizes RF performance:
Versatile Design
The UniFi AC Pro AP is a gigabit, 802.3af-powered access point suitable for indoor or outdoor use. You can easily replace a standard UniFi AP using the same mounting hardware.
Scalable Enterprise Wi-Fi Management
The UniFi Controller v4 software is a powerful, enterprise wireless software engine ideal for high-density client deployments requiring low latency and high uptime performance. With its software-based capabilities, the UniFi virtual control plane allows for unlimited scalability under one centralized controller. Remotely access the UniFi Controller to upgrade deployed UniFi APs while in the field.
Note:
Dimensions: ∅196.7 x 35 mm
Environment: Indoor/Outdoor
2.4 GHz Speed: 450 Mbps
5 GHz Speed: 1300 Mbps
PoE Mode: 802.3af PoE/802.3at PoE+
Ports: (2) 10/100/1000 Ethernet
Instant Upgrade: Yes, standard UAP mount