Z170A XPOWER GAMING TITANIUM EDITION Desktop Motherboard

Z170A XPOWER GAMING TITANIUM EDITION

  • Supports 6th Gen Intel® Core™ / Pentium® / Celeron® processors for LGA 1151 socket
  • Supports DDR4-3600+(OC) Memory
  • OC DASHBOARD: Experience easier on-the-fly overclocking under the most extreme condition.
  • DDR4 Boost: Give your DDR4 memory a performance boost
  • USB 3.1 Gen2 2X FASTER: USB 3.1 Gen2 offers performance twice as fast as a regular USB 3.0 connection
  • Twin Turbo M.2 64Gb/s + Turbo U.2 ready + USB 3.1 Gen2 Type-A + SATA 6Gb/s
  • GAMING LAN with LAN Protect, powered by Intel®: The best online gaming experience with lowest latency
  • Audio Boost 3: Reward your ears with studio grade sound quality
  • Nahimic Audio Enhancer: Immersive sound quality that pushes the limits of reality
  • Game Boost: This one goes up to eleven; 8 levels of easy overclocking
  • GAMING Hotkey: Assign macros, launch your favorite games or do real-time overclocking using a single button
  • Designed for overclocking: with OC Essentials and OC Engine 2
  • XSplit Gamecaster v2.5: 1 year free premium license to show off your skills and achievements to the world
  • SteelSeries Certified: Optimized for SteelSeries gaming gear
  • Military Class 5: The latest evolution in high quality components featuring the brand new Titanium Chokes
  • MULTI-GPU with Steel Armor: Steel Armor PCI-E slots. Supports NVIDIA SLI™ & AMD Crossfire™
  • Click BIOS 5: Award-winning brand new Click BIOS 5 with high resolution scalable font
  • BIOS Flashback+: Easy BIOS recovery without the need of a CPU, memory and VGA card
  • GAMING CERTIFIED: 24-hour on- and offline game testing by eSports players for the best gaming experience

Manufacturer Part Number
Z170A XPOWER GAMING TITANIUM EDITION
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

• Supports 6th Gen Intel® Core&trade i3/i5/i7 processors, and Intel® Pentium® and Celeron® processors for Socket LGA1151
* Please refer to CPU Support for compatible CPU; the above description is for reference only.
 

Chipset

• Intel® Z170 Chipset
 

Main Memory

• 4 x DDR4 memory slots, support up to 64GB
- Supports DDR4 3600(OC)/ 3200(OC)/ 3000(OC)/ 2800(OC)/ 2600(OC)/ 2400/ 2133 MHz
• Dual channel memory architecture
• Supports non-ECC, un-buffered memory
• Supports Intel® Extreme Memory Profile (XMP)
 

Slots

• 4 x PCIe 3.0 x16 slots (support x16/0/0/x4, x8/0/x8/x4 or x8/x4/x4/x4 modes)
• 3 x PCIe 3.0 x1 slots
 

Onboard Graphics

• 2 x HDMI™ ports, support a maximum resolution of 4096x2160@24Hz, 2560x1600@60Hz
• 1 x DisplayPort, supports a maximum resolution of 4096x2304@24Hz, 2560x1600@60Hz, 3840x2160@60Hz, 1920x1200@60Hz
  

Multi-GPU

• Supports 4-Way AMD® CrossFire™ Technology
• Supports 2-Way NVIDIA® SLI™ Technology
 

Storage

• Intel® Z170 Express Chipset
• 8x SATA 6Gb/s ports*
• 2x M.2 ports
- Supports PCIe 3.0 x4 and SATA 6Gb/s standards, 4.2cm/ 6cm/ 8cm length M.2 SSD cards
- Supports PCIe 3.0 x4 NVMe Mini-SAS SSD with Turbo U.2 Host Card**

• 2x SATAe ports (PCIe 3.0 x2)***
• Supports Intel® Smart Response Technology for Intel Core™ processors

* M.2, SATA and SATAe ports maximum support 1x M.2 SSDs + 6x SATAs or 2xM.2 SSDs + 1xSATAe HDD + 2xSATA HDDs.
** The Turbo U.2 Host Card is not included, please purchase separately.
*** SATAe port is backward compatible with SATA.

RAID

• Intel® Z170 Chipset
- Supports RAID 0, RAID1, RAID 5 and RAID 10 for SATA storage devices
- Supports RAID 0 and RAID1 for M.2 PCIe storage devices*

* M.2 PCIe RAID volume can be created with UEFI BIOS
 

USB

• ASMedia® ASM1142 Chipset
- 2 x USB 3.1 Gen2 (SuperSpeed USB 10Gbps) ports on the back panel

• Intel® Z170 Express Chipset
- 7x USB 3.1 Gen1 (SuperSpeed USB) ports (4 ports on the back panel, 1 internal port, 2 ports available through the internal USB connector)
- 7x USB 2.0 (High-speed USB) ports (3 ports on the back panel, 4 ports available through the internal USB connectors)

 

Audio

• Realtek® ALC1150 Codec
- 7.1-Channel High Definition Audio
- Supports S/PDIF output
 

LAN 

• 1 x Intel® I219-V Gigabit LAN controller
 

Internal I/O Connectors

- 1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 1 x 4-pin ATX 12V power connector
- 1 x 6-pin ATX 12V power connector*
- 8 x SATA 6Gb/s connectors
- 2 x USB 2.0 connectors (supports additional 4 USB 2.0 ports)
- 1 x USB 3.1 Gen1 connector (supports additional 2 USB 3.1 Gen1 ports)
- 1 x USB 3.1 Gen1 port
- 2 x 4-pin CPU fan connectors
- 3 x 4-pin system fan connectors
- 1 x Front panel audio connector
- 2 x Front panel connectors
- 1 x TPM module connector
- 1 x Chassis Intrusion connector
- 1 x OC DASHBOARD connector
- 1 x GAME BOOST button
- 1 x Power button
- 1 x Reset button
- 1 x BIOS FLASHBACK+ button
- 1 x HOTKEY switch
- 1 x PCIe CeaseFire switch
- 1 x Multi-BIOS switch
- 1 x 2-Digit Debug Code LED
* Provides additional power to PCIe x16 slots
 

Back Panel I/O Ports

- 1 x PS/2 keyboard/ mouse combo port
- 3 x USB 2.0 ports
  * 1 x HOTKEY port
  * 1 x BIOS FLASHBACK+ port
- 1 x Clear CMOS button
- 2 x HDMI™ ports
- 1 x DisplayPort
- 2 x USB 3.1 Gen2 ports
- 4 x USB 3.1 Gen1 ports
- 1 x LAN (RJ45) port
- 1 x Optical S/PDIF OUT connector
- 5 x OFC audio jacks
 

BIOS

• The motherboard BIOS provides "Plug & Play" BIOS which detects the peripheral devices and expansion cards of the board automatically.
• The motherboard provides a Desktop Management Interface(DMI) function which records your motherboard specifications. 
 

Dimension

• 12 in. x 9.6 in. (30.5 cm x 24.4 cm)
• ATX Form Factor
 

Mounting

• 9 mounting holes