Mouse M520 Black Input Device

Optical Mouse with Scroll Wheel

The FUJITSU Accessory Mouse M520 black is an essential input device for PCs that works on nearly every surface and follows your hand movements smoothly and precisely. It features two buttons and a scroll wheel which also can be used as third button.

Manufacturer Part Number
S26381-K467-L100
EAN/UPC
4054681920757
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technology: Optical Sensor

Required Interface: Free USB port

Weight: 89 g

Dimensions (W x D x H): 59.8 x 109.6 x 38.5 mm

Special Features: 1.000 dpi

Compliance: Compliance with standards

Germany: TÜV GS

Europe: CE

USA/Canada: FCC Class B, cULus

Japan: VCCI

South Korea: KC

Taiwan: BSMI

China: China RoHS

Global: WEEE (Waste electrical and electronic equipment), RoHS (EU & China)

Supported Operating Systems: Windows 10
Windows 7
Windows 8

Warranty Period: 2 years (depending on country)

Warranty Type: Bring-In / Send-In Service (depending on country)