B150M PRO-VDH Desktop Motherboard

B150M PRO-VDH

  • Supports 6th Gen Intel® Core™ / Pentium® / Celeron® processors for LGA 1151 socket
  • Supports DDR4-2133 Memory
  • DDR4 Boost: Give your DDR4 memory a performance boost
  • SATA Express 16Gb/s + SATA 6Gb/s
  • VGA Armor: Reinforced Armor slot
  • Click BIOS 5: Award-winning brand new Click BIOS 5 with high resolution scalable font
  • Audio Boost: Reward your ears with studio grade sound quality
  • Military Class 4: Top Quality & Stability
  • Guard-Pro: Improved Protection and Power Efficiency
  • EZ Debug LED: Easiest way to troubleshoot
  • Overvoltage Protection:Prevent Unforeseen Damage
  • 4K UHD Support: Ultra-high Definition Visual Experience
  • COM/LPT support (pin header): Perfect for Industrial and Commercial use
  • Intel® SBA Support: Improves Productivity, Management and Security
  • WHQL CERTIFIED.WINDOWS 10 READY.

Manufacturer Part Number
B150M PRO-VDH
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

• Supports 6th Gen Intel® Core™ i3/i5/i7 processors, and Intel® Pentium® and Celeron® processors for Socket LGA1151
* Please refer to CPU Support for compatible CPU; the above description is for reference only.
 

Chipset

• Intel® B150 Chipset
 

Main Memory

• 4 x DDR4 memory slots, support up to 64GB
- Supports DDR4 2133 MHz
• Dual channel memory architecture
• Supports ECC, un-buffered memory
- ECC UDIMM memory (non-ECC mode)
• Supports Intel® Extreme Memory Profile (XMP)
* Hyper DIMM support is subject to the physical characteristics of individual CPUs
* DDR4 2133 MHz and higher memory modules will only run at maximum of DDR4 2133 MHz on XMP mode due to Intel® chipset limitation
* Please refer to Compatibility reports for more information of compatible memory.
 

Slots

• 1 x PCIe 3.0 x16 slot
• 2 x PCIe 3.0 x1 slots
 

Onboard Graphics

• 1 x HDMI™ ports, support a maximum resolution of 4096x2160@24Hz, 2560x1600@60Hz
• 1 x DVI-D port, support a maximum resolution of 1920x1200@60Hz
• 1 x VGA port, supports a maximum resolution of 2048x1536@50Hz, 2048x1280@60Hz, 1920x1200@60Hz
 

On-Board SATA

• Intel® B150 Express Chipset
• 6 x SATA 6Gb/s ports
• 1 x SATAe port (PCIe 3.0 x2)*

* SATAe port is backward compatible with SATA.
 

USB

• Intel® B150 Chipset
- 6 x USB 3.1 Gen1 (SuperSpeed USB) ports (4 ports on the back panel, 2 ports available through the internal USB connector)
- 6 x USB 2.0 (High-speed USB) ports (2 ports on the back panel, 4 ports available through the internal USB connectors)
 

Audio

• Realtek® ALC887 Codec
• 7.1-Channel High Definition Audio
 

LAN

• 1 x Realtek RTL8111H Gigabit LAN controller
 

Back Panel I/O Ports

- 1 x PS/2 keyboard port
- 1 x PS/2 mouse port
- 1 x HDMI™ port
- 1 x DVI-D port
- 1 x VGA port
- 2 x USB 2.0 ports
- 4 x USB 3.1 Gen1 ports
- 1 x LAN (RJ45) port
- 3 x audio jacks
 

Internal I/O Connectors

- 1 x 24-pin ATX main power connector
- 1 x 4-pin ATX 12V power connector
- 6 x SATA 6Gb/s connectors
- 2 x USB 2.0 connectors (supports additional 4 USB 2.0 ports)
- 1 x USB 3.1 Gen1 connector (supports additional 2 USB 3.1 Gen1 ports)
- 1 x 4-pin CPU fan connector
- 2 x 4-pin system fan connectors
- 1 x Clear CMOS jumper
- 1 x Front panel audio connector
- 2 x Front panel connectors
- 1 x TPM module connector
- 1 x Chassis Intrusion connector
- 1 x Serial port connector
- 1 x Parallel port connector
 

Dimension

• 9.3 in. x 9.0 in. (23.5 cm x 22.8 cm) m-ATX Form Factor
 

Mounting

• 6 mounting holes