Space Galaxy Tab A Enclosure Flex Arm Wall Mount - Fits Galaxy Tab A Models

Space Galaxy Tab A Enclosure Flex Arm Wall Mount - Fits Galaxy Tab A Models

**NEW CABLE MANAGEMENT FEATURE - PASS THE WIRES THROUGH THE ARM ITSELF**

Compatible with:
-Galaxy Tab A 10.1
-Galaxy Tab A 9.7
-Galaxy Tab A 8.0

The Galaxy Tab A Space Enclosure secure wall mount is the ideal Galaxy Tab A security solution for all display settings including education, health-care, corporate, retail and point of sale environments.

The Space Enclosure for Galaxy Tab A Kiosk has open corners for proper ventilation and access to the audio and charging ports for continuous charging. These features allow for a fully functional device even when locked in the Galaxy Tab Enclosure.
The keyed lock makes it easy to access when tablet maintenance is required.

The flex arm at full reach comes out to 12" off the secured surface and is great for mounting on the wall, under a cabinet, underside of a table and more.

Manufacturer Part Number
159W680AGEW
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • High grade aluminum construction
  • Through arm cable management
  • Includes padding for Galaxy protection
  • Uninterrupted Wi-Fi, Blue-tooth and 3G connection
  • Can be charged while mounted to wall
  • Can accommodate any universal cable lock using a built in security slot