BrandMe Tablet PC Stand

Rokku Surface 3 Enclosure - Security Surface 3 Enclosure

From our premium line of products, Rokku from lock or rock in Japanese, represents a new design of Surface enclosure with high security lock and a rock solid frame.

The Rokku design includes a high security cylinder lock mechanism and a recessed frame for a full tamper proof enclosure. Access to the On/Off and volume buttons are blocked while still allowing for charging and limited audio port access.

Constructed of high grade aluminum makes the Rokku Surface enclosure extremely lightweight and durable at the same time. With soft edges and rounded corners the aesthetic of this enclosure is very appealing and fits all display environments.

Although very thin at only 3cm (1.18 in) deep, the sunken frame design allows for full cable management adding another level security to your Surface.

Rokku Surface Kiosk is an innovative Surface stand offers a complete and affordable solution for a custom branded security kiosk.

The floor stand base secures the charger of the Surface Tablet and has full cable management. For additional security and stability you can bolt down the stand to the floor or secure it with a cable lock.

This Surface Tablet Kiosk, may just be the world's best Surface Tablet Security stand and Kiosk in terms of functionality, aesthetics, security, ease of use and price point!

Manufacturer Part Number
140B518ROKB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specs for the Rokku Enclosure:
Length: 13.3in (338mm)
Height: 9.35in (237.5mm)
Width: 1.06in (27mm)

Specs for the BrandMe Stand:
- Length: 13 in
- Width: 11 in
- Height: 44 in
- Weight: 17 lbs

Specific Product Part Numbers:
BrandMe
-Surface 3 Rokku BrandMe: SKU 140B518ROKB