Rokku Galaxy BrandMe Floor Stand - Rokku Premium Galaxy Enclosure

Rokku Galaxy Enclosure Brand-able Floor Stand - Galaxy Tab Security Floor Stand

From the premium line of products, Rokku from lock or rock in Japanese, represents a new design of Galaxy enclosure with a rock solid frame.

The Rokku design includes a high security cylinder lock mechanism and a recessed frame for a full tamper proof enclosure. Access to the On/Off and volume buttons are blocked while still allowing for charging and limited audio port access.

Constructed of high grade aluminum makes the Rokku Galaxy enclosure extremely lightweight and durable at the same time. With soft edges and rounded corners the aesthetic of this enclosure is very appealing and fits all display environments.

Although very thin at only 3cm (1.18 in) deep, the sunken frame design allows for full cable management adding another level security to your iPad.

The Rokku Galaxy enclosure includes a standard 100mm x 100mm VESA pattern which will allow it to be mounted to flat surfaces and our full line of mounts.

Manufacturer Part Number
140B400ROKB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Rokku BrandMe Floor Stand Includes:

  • Lockable high grade aluminum enclosure
  • BrandMe Floor stand with Tilting display mount
  • Installation Hardware
  • 2 keys

Specific Product Part Numbers:
Black
  • Galaxy Tab 4 10.1 Rokku BrandMe: SKU 140B400ROKB
  • Galaxy Tab A / S2 9.7 Rokku BrandMe: SKU 140B260ROKB
  • Galaxy Tab A / S2 8.0 Rokku BrandMe: SKU 140B250MROKB