Super Light Completely Foldable Weekender Bag Compatto Duffle

Practical and functional, the Compatto XL Duffel weekender bag resolves the problems of space and easy transport once and for all. 
It is extremely capacious (up to 50 litres) super-light and when not in use can be folded into a "package". Together these features make it the ideal companion for your travels.
It is made from strong water-resistance treated nylon that ensures that contents are always kept dry.
Folded in upon itself, within the zigzag-stitched pocket, it transforms in just a few seconds into a light pouch that can be kept always at hand in your backpack or bag. The special graphics in the front make it instantly recognisable when folded.

Manufacturer Part Number
BPCOWE
EAN/UPC
0844668048772,844668048772
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SKU BPCOWE 

External Size (cm) 50,00 x 36,00 x 30,00

Internal Size (cm) 49,5 x 35,5 x 29,5