Super Light Completely Foldable Waist Bag Compatto Mini

Compatto XL Mini is an extremely light and strong bum bag that quickly transforms into a compact pouch.
Made from water-resistant nylon, Compatto XL Mini keeps all the objects (wallet, smartphone, keys and documents) you need on a daily basis dry. 
Folded in upon itself, within the zigzag-stitched pocket, it transforms in just a few seconds into a light pouch that can be kept always at hand in your backpack or bag. The special graphics in the front make it instantly recognisable when folded.

Manufacturer Part Number
BPCOWB-R
EAN/UPC
0844668048734,844668048734
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SKU BPCOWB

External Size (cm) 22 x 14 x 7

Internal Size (cm) 21,5 x 13,5 x 6,5