Super Light Completely Foldable Shoulder Bag Compatto Sling

Super-light and extremely strong, Compatto XL Sing is a practical shoulder bag with a fresh and modern look.
It is always ready to be transformed from a small pouch into a shoulder bag with a simple action, and resolves all your space and carrying problems.
The water-resistant treated nylon means that Compatto XL Sling is the best choice to carry and protect all your purchases (both planned and unplanned) in both good and bad weather.
Folded in upon itself, within the zigzag-stitched pocket, it transforms in just a few seconds into a light pouch that can be kept always at hand in your backpack or bag. The special graphics in the front make it instantly recognisable when folded.

Manufacturer Part Number
BPCOSL
EAN/UPC
0844668048635,844668048635
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SKU BPCOSL

External Size (cm) 30 x 44 x 18

Internal Size (cm) 29,5 x 43,5 x 17,5