Super Light Completely Foldable Backpack Compatto Pack

No hands free? Don't know where you put your latest purchase? Don't worry! With Compatto XL Pack, a few simple actions allow you to have the perfect backpack. 
Super-light and extremely strong, it can carry up to 25 Litres. It is made from water-resistant treated nylon, so that your gear is always kept dry.
Folded in upon itself, within the zigzag-stitched pocket, it transforms in just a few seconds into a light pouch that can be kept always at hand in another bag. The special graphics in the front make it instantly recognisable when folded.

Manufacturer Part Number
BPCOBK
EAN/UPC
0844668048499,844668048499
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SKU BPCOBK 

External Size (cm) 
30 x 44 x 20

Internal Size (cm) 29,5 x 43,5 x 19,5