High density, double-conversion on-line power protection with scalable runtime
Smart-UPS On-Line provides high density, true double-conversion on-line power protection for servers, voice / data networks, medical labs, and light industrial applications. Capable of supporting loads from 1 to 20kVA in a rack/tower convertible form, the Smart-UPS On-Line is available from 2U to 12U. Recent family extensions at 15 and 20kVA enable support of power hungry blade servers or heavily loaded equipment racks. When business-critical systems require runtime in hours, not minutes, Smart-UPS On-Line can be configured with matching battery packs to comply with aggressive runtime demands. The included PowerChute management software provides unattended graceful shutdown of network operating systems. All models 5kVA and above include an integrated Network Management Card for remote management (optional on models below 5 kVA). The Smart-UPS On-Line family provides customers with a reliable source of uninterruptible power even in demanding power environments, including very wide input voltage window, extremely tight output voltage regulation, frequency regulation, internal bypass, and input power factor correction.
Note:
Techincal Specification
Output
Output power capacity: 2.7 KWatts / 3.0 kVA
Max Configurable Power (Watts): 2.7 KWatts / 3.0 kVA
Nominal Output Voltage: 208V
Output Voltage Note: for 208 or 240 nominal output voltage
Output Voltage Distortion: Less than 2%
Output Frequency (sync to mains): 50/60Hz +/- 3 Hz
Other Output Voltages: 240
Load Crest Factor: 3 : 1
Topology: Double Conversion Online
Waveform type: Sine wave
Output Connections
Nominal Input Voltage: 208V
Input frequency: 40 - 70 Hz (auto sensing)
Input Connections: NEMA L6-20P
Cord Length: 6 ft ( 1.83 meters )
Input voltage range for main operations: 160 - 275 V
Input voltage adjustable range for mains operation: 100 - 275 (half load) V
Number of Power Cords: 1
Other Input Voltages: 240
Battery type
Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproofIncluded Battery Modules: 2
Typical recharge time: 3 hour(s)
Replacement Battery: RBC44
RBC Quantity: 1
Extendable Run Time: 1
Battery Volt-Amp-Hour Capacity: 497
Extended Run Options: APC-Smart-UPS-SRT-3000VA-RM-208V
Runtime: View Runtime Graph
View Runtime Chart: Efficiency
View Efficiency Graph
Interface Port(s): RJ-45 Serial , SmartSlot , USB
Control panel: -function LCD status and control console
Audible Alarm: Audible and visible alarms prioritized by severity
Emergency Power Off (EPO): Yes
Available SmartSlot™ Interface Quantity: 1
Surge energy rating
340 JoulesFiltering
Maximum Height: 3.35 inches ( 85 , 8.5 CM )
Maximum Width: 17.0 inches ( 432 , 43.2 CM )
Maximum Depth: 25.0 inches ( 635 , 63.5 CM )
Rack Height: 2 U
Net Weight: 69.0 lbs. ( 31.3 KG )
Shipping weight: 88.0 lbs. ( 39.92 KG )
Shipping Height: 9.7 inches ( 246 , 24.6 CM )
Shipping Width: 23.6 inches ( 599 , 59.9 CM )
Shipping Depth: 34.3 inches ( 871 , 87.1 CM )
Units per Pallet: 6.0
Operating Environment: 32 - 104 °F ( 0 - 40 °C )
Operating Relative Humidity: 0 - 95% no %
Operating Elevation: 0-10000 ft ( 0-3000 meters )
Storage Temperature: -15 - 45 °C
Storage Relative Humidity: 0 - 95% no %
Storage Elevation: 0-50000 ft ( 0-15000 meters )
Audible noise at 1 meter from surface of unit: 55.0 dBA
Online thermal dissipation: 773.0 BTU/hr
Protection Class: IP 20
Approvals: cUL Listed, ENERGY STAR (USA), FCC Part 15 Class A, UL 1778
Standard warranty: 3 years repair or replace (excluding battery) and 2 years for battery