SnapView 2.0 Case for iPad mini 4

Streamlined case securely snaps in place for optimal viewing and ergonomic typing.

Manufacturer Part Number
CSIE2142BLACK
EAN/UPC
0085854236768,085854236768
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Size  5.6 x 0.7 x 8.1 in
  • Fits devices  5.3 x 0.2 x 8 in
  • Weight  0.37 lb
  • Materials  Polycarbonate
  • Warranty  25 years
  • Screen size  8"
  • Color  Black