DirectLight DL1.6 LED Video Wall System

The Planar® DirectLight™ LED Video Wall System is a family of seamless, ultra-fine pitch direct view LED video walls that provide a superior visual experience, and 24x7 reliability tailored to your unique indoor environment.
Planar DirectLight LED video walls incorporate design principles gained from Planar's decades of successful video wall installations and is ideal for the most demanding control room and digital signage applications, providing a uniform and seamless canvas of nearly any size or shape.

Manufacturer Part Number
997-8119-00
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Name DL1.6
Planar Part Number 997-8119-00
Pixel Pitch 1.67mm
Resolution (per LED Display Module) 240x180
Pixel Density (Pixels per LED Display Module) 43,200
Pixel Density 33,445 per sq. foot/360,000 per sq. meter
Gap Between LED Display Modules Seamless
LED Type Commercial Grade 3-in-1 Black SMD
Pixel Configuration SMD 3-in-1 (1R1G1B)
LED Configuration 1 Red, 1 Green, 1 Blue
LED Surround Planar® MicroGrid Shader™, Black
Brightness, Uncalibrated, Calibrated 1,200, 900, adjustable
Brightness, Uniformity 97%
Software Brightness Control 100 steps
Viewing Angle, Horizontal +/-80° (90% brightness)
Viewing Angle, Vertical +80°/-75° (80% brightness)
Color Space 97% NTSC
Color Uniformity 97%
Colors 16.7 million
Color Temperature, Adjustable (k) 3,200-9,300, adjustable
Color Processing 16 bits
Contrast Ratio 5,000:1, adjustable
Frame Rate 50, 60 Hz
LED Refresh Rate 2,100 Hz
Power Consumption, Maximum (watts) 90 per sq. foot/967 per sq. meter
Power Consumption, Typical (watts) 19 per sq. foot/205 per sq. meter (Typical video content and indoor brightness)
Runtime Duty Cycle 24x7
Lifetime: Typical 100,000 hours to half brightness
Acoustic noise Fanless Operation
Operating Temperature/Humidity (degrees F/C, relative humidity) 14 to 104/-10 to +40, 10-80%
Storage Temperature/Humidity (degrees F/C, relative humidity) -4 to 140/-20 to +60, 10-85%
LED Display Module Size (W x H x D) 15.7" x 11.8" x 2.63" / 400mm x 300mm x 66.8mm
LED Display Module Diagonal 19.7"/500mm
LED Display Module area 1.3 sq. feet/0.12 sq. meters
Total Install Depth Including EasyAlign Mounting System 3.5"/89mm minimum, 4"/102mm maximum
LED Display Module Weight 11.5 lbs/5.2 kg
Total Install Weight 15.8 lbs/7.1 kg (LED Display Module and EasyAlign Mount)
Maximum Installed Height Unlimited (LED Display Modules)
Maximum Installed Width Unlimited (LED Display Modules)
Warranty 3 year Advance Exchange with 24x7 customer support. Extendable to 5 years.
Professional Services Design, Configuration, Install and Service available
Adjustable Mount Planar® EasyAlign™ Mounting System included
Mount Configurations (LED Display Modules width x height (Total LED Display Modules)) 2x3 (6), 4x1 (4), 1x3 (3), 1x1 (1)
Environment Indoor
Application Fixed
IP Rating IP40
Installation, Service Front
LED Display Module Alignment Adjustment 6-axis Integrated
Standard Mounting Configurations Fixed, Wall
Optional Mounting Configurations Floor, Hanging from Truss, Concave, Curved via third parties
Regulation Compliance NRTL, FCC Class A, CE Class A, WEEE, RCM, PSE, REACH, EN60950 and CISPER22/2010, RoHS
Americans with Disability Act (ADA) Compliance Yes
Power Supply Type 1U Rack Mount Controller
Redundancy n+1 Redundant Power Supplies (optional)
Line Voltage 100-240 Volts AC, 50/60Hz auto switching
Power Status Diagnostic LEDs
Maximum Distance from LED Display Module 200 feet/60 meters (max backlight)
Video Input Type HDMI v1.4 with HDCP Compliance
Video Input Resolution Maximum 1920x1080 @ 50, 60 Hz
Video Signal Extension Options CAT6 (HDBaseT), Fiber Optic
Maximum Distance from LED Video Interface HDBaseT 326 feet/100 meters, Multimode fiber 984 feet/300 meters
Video Signal Redundancy Optional
Video Extension Redundancy Optional
Display Control Planar® DirectLight™ Control Software included
Control Input Type RS232 or Ethernet
UPC 8 10689 00300 7