TCSC-32 Tablet Charging & Storage Cart

The TCSC-32 from Oklahoma Sound offers a charging and storage solution for a wide range of educational technology from tablets to many popular Chromebooks. In-&-out entry through two wrap-around doors provides users easy access to their devices and a quick, safe return for charging and storage. Protect your valuable computers by securely locking the cart with heavy-duty locks. Cords will always remain safe and secure with a recessed power panel and the slotted panels will provide healthy ventilation during charging. The cart is constructed of high-pressure thermofused cherry/black laminate on particle board, rolling easily on four heavy duty casters. Ships by truck. Fully assembled.

  • Now store and charge 33% more units!
  • 2 Storage Compartments for Easy “In-n-Out” Access
  • Supports a wide range of classroom devices
  • Charge Half or All netbooks/tablets
  • Doors are equipped with locks to secure your devices

Manufacturer Part Number
TCSC-32
EAN/UPC
0604747011321,604747011321
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Overall Dimensions 36.25”H x 18.25”D x 23.25”W
Compartment Dimensions (Vertical) 11.75”D x 11.75”H x 1”W
Surface Dimension 23”W x 18”D
Storage Shelf 20”W x 13”D x 3”H
Casters 4” (2 LOCKING)
Weight 79 LBS
Power 2 16-Outlet Strips Standard