Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Open Application Platform
- Bundled with Polycom UC Software: Corporate directory access using LDAP
- Visual conference management
Network and Provisioning
- Provisioning via VVX
- SIP protocol support
- SDP
Security
- 802.1X authentication and EAPOL
- Media encryption via SRTP
- Transport layer security
- Encrypted configuration files
- Digest authentication
- Password login
- Support for URL syntax with password for boot server address
- HTTPS secure provisioning
- Support for signed software executables
IETF SIP (RFC 3261 and companion RFCs)
- Two-port Ethernet switch: 10/100Base-TX across LAN and PC port
- Conforms to IEEE802.3-2005 (Clause 40) for physical media attachment
- Conforms to IEEE802.3-2002 (Clause 28) for link partner auto-negotiation
- Manual or dynamic host configuration protocol DHCP network setup
- Time and date synchronization using SNTP FTP/TFTP/HTTP/HTTPS server-based central provisioning for mass deployments
- Provisioning and call server redundancy supported
- QoS support – IEEE 802.1p/Q tagging (VLAN), Layer 3 TOS, and DHCP
- LLDP-MED for VLAN discovery
- Network address translation – support for static configuration and “Keep-Alive” SIP signaling
- RTCP and RTP support
- Event logging
- Syslog
- Status and statistics reporting
- IPv4
- TCP
- UDP
- DNS-SRV
Frequency
- 1920-1930 MHz
- 1880-1900 MHz
- 1880-1895 MHz
- 1896-1903 MHz
- 1910-1920 MHz (post FCS)
- 1921-1930 MHz (post FCS)
- 1786-1791 MHz (post FCS)
Range
- Indoor: 165ft (50m)
- Outdoor: 980ft (300m)
Size
- Base station size: 6.3 x 2.75 x 5.0 in (16 x 7 x 12.5 cm) (W x H x D)
- Handset size: 2 x 6.7 x 1 in (5 x 17 x 2.5 cm) (W x H x D)
- Handset charger size: 3.75 x 2.20 x 3.35 in (9.5 x 5.5 x 8.5 cm) (W x H x D)
Handset User Interface Features
- 2 in color TFT LCD display (resolution 178 x 220 pixel)
- Voicemail support
- Unicode UTF-8 character support. Multilingual user interface including Chinese, Danish, Dutch, English (Canada/US/UK), French, German, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Russian, Slovenian, Spanish and Swedish
Handset Audio Features
- Full-duplex conversations, acoustic echo cancellation and background noise suppression
- Frequency response – 150 Hz – 7 kHz for handset, optional headset and hands-free speakerphone modes
- Narrowband Codecs: G.711 (A-law and μ-law), G.729AB
- Wideband Codec: G.722
- Individual volume settings with visual feedback for each audio path
- Voice activity detection
- Comfort noise generation
- DTMF tone generation (RFC2833, in-band and SIP INFO)
- Low-delay audio packet transmission
- Adaptive jitter buffers
- Packet loss concealment
Handset Call Handling Features
- Multiple Lines Support for Handsets (5 lines per HS)
- Up to 4 simultaneous calls
- Up to 5 handsets
- Shared call/bridged line appearance
- Distinctive incoming call treatment/call waiting
- Call timer and call waiting
- Call transfer, hold, divert (forward), pickup
- Called, calling, connected party information
- Local 3-way audio conferencing
- 1-touch speed dial, redial
- Remote missed call notification
- Do not disturb function
- Intercom
Headset and Handset Compatibility
- Dedicated 2.5 mm headset port
- External 2.5 mm to 3.5 mm headset adapter
- Compliant with ADA Section 508 Subpart B1194.23 (all)
- Hearing aid compatible handset for magnetic coupling to hearing aids
Handset Power
- External universal AC adapter (5V 6W DC)
Handset Battery
- 1 Ni-MH 800 –mAh (2.4V) AAA battery (rechargeable)
- 10 hours talk time
- 100 hours standby time
Polycom VVX D60 Base Station comes with:
- VVX D60 wireless handset
- VVX D60 wireless base station
- Network (LAN) cable
- Wireless handset belt clip
- Wireless handset 2.5 mm to 3.5 mm headset adapter
- Battery pack
- Quick start guide
- Power adapter (some SKUs are PoE only, so the power supply may be ordered separately)
Polycom VVX D60 Wireless Handset comes with:
- Handset
- Charger
- 2.5 mm to 3.5mm headset adapter
- Quick start guide
- Power adapter
Approvals
- FCC
- IC RSS
- CE
- Israel COMM
- Japan Radio Law Certificate
- AU/NZ RCM
- Hong Kong HKCA
- Singapore IDA TS CT-CTS
- Tai wan N CC
- ROHS compliant
Safety
- UL 60950-1
- CE Mark
- CAN/CSA C22.2 No 60950-1
- EN 60950-1
- IEC 60950-1
- AS/NZS 60950.1
Operating Conditions
- Temperature: 0 to 40°C (+32 to 104°F)
- Relative humidity: 25% to 90%, noncondensing
Storage Temperature
- -40 to +65 °C (-40 to +149°F)
Weight
- Base station weight: 0.574 lbs (0.26 kg)
- Handset: 0.272 lbs (0.12 kg)
- Handset charger: 0.16 lbs (0.07 kg)
Unit Box Dimensions / Weight
Base Station
- 8 x 3..5 x 8.65 in (20.5 x 9 x 22 cm) (W x H x D)
- 1.87 lbs (0.85 kg)
Handset
- 8 x 3.75 x 6.1 in (20.5 x 9.5 x 15.5 cm)(W x H x D)
- 1.226 lbs (0.56 kg)
Country of Origin
Warranty