BX340C Widescreen LCD Monitor

Professional productivity

BX Series monitors are designed to be ultimate productivity platforms. A huge ultra-wide display gives you lots of space to multitask and advanced features, like Adaptive-Sync technology, provide a professional-grade experience.

Modern Design

BX Series monitors sport ZeroFrame bezels for immersive multi-monitor setups. A minimalistic aluminum base saves desk space and creates a premium look and feel.

Manufacturer Part Number
UM.CB0EE.005
EAN/UPC
4713392279171
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Product_Model: BX340C
  • Fg_Description: BX340C bmjdphzx 34C 21:9 6ms 100000000:1 Max(ACM) 300nits LED 1xDVI-DL 1xHDMI(MHL) 1xDisplayport SPK Audio Out USB 3.0 Hub Height adj. EURO/UK EMEA EMEA TCO6.0 Black D.cable x1 DP.cable x1 U.cable 3.0
  • ACM/Dynamic: 100000000:1 Max(ACM)
  • ADM: N
  • Brand: Acer
  • Brightness: 300nits
  • Certifications: EPEAT Gold(w/o K at Model Name)
  • Common Parts: VGA Cable
  • DVI Cable: 1
  • Display Format: 0.88125
  • Displayport Cable: 1
  • Feature set: None
  • GridVista: N
  • HDMI Cable: None
  • Height adj + Rotation: Height adj.
  • I/O SKU: 1D(DL)+1MHL+1DP+SPK+Audio Out
  • KB: N
  • MS: N
  • Model Name: BX340C
  • Model name on Carton Label: BX340C
  • Panel Size: 34C
  • Panel Surface: None Glare
  • Power Cord: EURO/UK
  • Protection Film: Generic
  • RFID: N
  • Region Code: EMEA
  • Region/NS: EMEA
  • Response Time: 6ms
  • Sensormatic Tag: N
  • TCO: TCO6.0
  • USB Hub: USB Hub 3.0 (1up 4down)
  • VGA Cable: None
  • Version: EPEAT Gold(w/o K at Model Name)+Black+1xDVI-DL 1xHDMI(MHL) 1xDisplayport SPK Audio Out+USB 3.0 Hub
  • Version on Rating Label: BX340C bmjdphzx
  • Warranty Card: EMEA Commercial (3yr)
  • USB Cable: 3.0 x1
  • Adapter/Qty: None
  • Colors: Black
  • NS: ACG