T8208 Label Printer

The  T8000  is the premier high-end thermal printer. With unmatched industrial   performance, easy to use, and 100% verifiable output, the  T8000  exceeds  the requirements of the most demanding mission critical manufacturing and  distribution operations.

Manufacturer Part Number
T82X8-1106-0
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PRODUCT BENEFITS

  • High performance ARM Cortex-A9
  • Available in 203 DPI and 300 DPI
  • 4”, 6”, and 8” model configurations
  • Die-cast aluminum frame w/metal doors
  • Dual motor ribbon drive system
  • Transfer and direct printing
  • 512MB RAM / 128 Flash Memory
  • 4-32 GB SD flash memory card capability
  • Premium Asian and Andale font support
  • ENERGY STAR Certified

PRINTER SPECIFICATIONS

  • Max Print Speed (4”/6”/8”): 14/12/10 IPS @ 203 DPI
  • Print Method: Transfer and Direct
  • Resolution: 203 DPI / 300 DPI
  • Max. Print Width: 4.1” (104mm)/6.6” (168mm)/8.5” (216mm)
  • Printer Memory: 512MB RAM / 128MB Flash

MEDIA SPECIFICATIONS

  • Media Type: Roll or Fan-Fold Labels, Tags, Paper, Film, Tickets
  • Min. Media Width: (4”/6”/8”): 1” (25.4mm)/2” (50.8mm)/3” (76.2mm)
  • Max. Media Width: 4.5” (114.3mm)/6.8” (172.7mm)/8.75” (222.2mm)
  • Min. Media Length: 0.25” / 1.0” (Continuous/Tear-Off)/0.5” (Peel-Off)
  • Max. Media Length: Up to 99” (251.46cm)
  • Media Thickness: 0.0635mm (0.0025”) to 0.254mm (0.010”)
  • Media Roll Core Diameter: 1.5” (37.5mm) to 3.0” (76mm)
  • Max. Media Roll Diameter: 8.0” (209mm)
  • Media Sensing: Gap, Mark, Advanced Gap, Advanced Notch

RIBBON SPECIFICATIONS

  • Ribbon Type: Wax, Wax/Resin, Resin
  • Min. Ribbon Width: (4”/6”/8”) 1” (25.4mm)/2” (50.8mm)/3” (76.2mm)
  • Max. Ribbon Width: (4”/6”/8”) 4.5” (114.3mm)/6.8” (172.7mm)/8.75” (222.2mm)
  • Max. Ribbon Length: 625 Meters

PHYSICAL CHARACTERISTICS

  • Width (4″/6″/8″): 11.7″ (297.2mm) / 13.4″ (340.4mm) / 15.4″ (391.2mm)
  • Height (4″/6″/8″): 13″ (330.2mm) / 13″ (330.2mm) / 13″ (330.2mm)
  • Depth (4″/6″/8″): 20.5″ (520.7mm) /20.5″ (520.7mm) / 20.5″ (520.7mm)
  • Printer Weight (4″/6″/8″): 37 lbs. (16.7Kg.) / 40 lbs. (18.1 Kg.) / 43 lbs. (19.5Kg.)
  • Shipping Weight (4″/6″/8″): 46 lbs. (20.8Kg.) / 49 lbs. (22.2 Kg.) / 52 lbs. (23.6Kg.)

PROGRAMMING PRINTER LANGUAGES

  • IGP Languages: PGL/VGL/ZGL/TGL/IGL/STGL/DGL/IEGL/MGL
  • Line Printer Plus Languages: P-Series + XQ, Proprinter, Serial Matrix, Epson
  • Job Control Languages: PJL, XML, and PTX-SETUP
  • Optional Languages: IPDS, TN5250/TN3270, PDF Level 1.7, Postscript Level 3

COMMUNICATION AND CONNECTIVITY/INTERFACE

  • Standard Interface I/O: Serial RS232, USB, and Ethernet 10/100Base T
  • Optional Interface I/O: Parallel, WiFi (802.11a/b/g/n), GPIO
  • WiFi Security Protocol: WEP 40/128bit, WPA Personal (PSK), WPA2 Personal (PSK) and Enterprise (AES CCMP), EAP-TLS, EAP-TTLs, PEAPv0/MS-CHAPv2, PEAPv1, EAP-FAST, EAP-MD5

BARCODE VALIDATION

  • Online Data Validator (ODV) – Validates, Grade, Report, and Overstrike barcodes
    Supports 1D Barcodes

MEDIA HANDLING MODES

  • Standard: Continuous, Tear-Off Strip, Tear-Off
  • Options: Peel-Off, Cut, and Rewind

OPERATING ENVIRONMENT

  • Operating Temperature (Direct Thermal w/o accessories): 23 to 104 F (-5 to 40 C)
  • Operating Temperature (Thermal Transfer or Direct Thermal w/ accessories): 40 to 104 F (5 to 40 C)
  • Operating Humidity Range: 20 to 85% Non-Condensing
  • Storage Temperature: -23 to 140 deg. F, (-5 to 60 deg. C)
  • Storage Humidity Range: 5% to 85% Non-condensing

POWER REQUIREMENT

  • Line Input: Auto Range 90 – 264 VAC (48 – 62 Hz)

REGULATORY COMPLIANCES

  • Emissions: FCC, CE, CCC
  • Safety: cTUVus, CE, EAC, SABS, RCM, CCC, KCC, BSMI, S-MARK, NOM
  • Environmental: RoHS, WEEE, Energy Star

BARCODE SYMBOLOGIES

  • 1D Barcodes: BC-412, Code 11, Code 39, Code 35, Code 93, Codabar,
    Code128 Subsets A/B/C, Industrial 2 of 5, Interleave 2 of 5,
    German I-2/5, EAN-8, EAN-13, UCC/EAN-128, UPC-A, UPC-E,
    UPCSHIP, UPS 11, MSI, Matrix 2 of 5, PLESSEY, POSTNET,
    4-state PostBar, Australian 4-state, FIM, ITF14, TELEPEN,
    PLANET, USPS Intelligent Mail, LOGMARS
  • 2D Barcodes: PDF-417, MicroPDF-417, Maxicode, DataMatrix,
    QR Codes, Aztec, GS1 Databar (RSS-14)

FONT, GRAPHIC SUPPORT

  • Graphic Formats: PCX, TIFF, BMP, PNG
  • Font Technologies: Intellifont, TrueType, Unicode
  • Standard Fonts: OCRA, OCRB, Courier, Letter Gothic, CG Times, CG Triumvirate/Bold/Condensed
  • Asian Fonts (Optional SD card): Simplified Chinese, Japanese, and Korean
  • Andale Fonts (Optional SD card): Simplified Chinese, Traditional Chinese, Korean, Japanese
  • PDF/ PostScript Level 3: 35 Fonts

REMOTE MANAGEMENT SOFTWARE

  • PrintNet Enterprise Suite: Enterprise grade remove management solution

OPTIONS AND ACCESSORIES

  • WiFi 802.11 a/b/g/n
  • Rewind with Peel & Present 4”/6”/8”
  • Parallel Port Card
  • Heavy Duty Cutter 4”/6”/8”
  • GPIO
  • TN5250/3270
  • Premium Asian Font Cards
  • PostScript/PDF
  • Premium Andale Font Cards
  • IPDS
  • QCMC (SD Quick Change Memory Card)
  • Online Data Validator (ODV)