4U60 Storage Enclosure

The HGST 4U60 Storage Enclosure is a high-density, scalable, and cost-effective design, using 60 Ultrastar® 3.5-inch drive modules in a 4U enclosure. It offers 2x2x4-lane SAS 12GB/s performance, high availability (HA), and hot-swappable components. The design is targeted towards data centers  that need a dense solution with HA capabilities, while maintaining a low power profile.

Manufacturer Part Number
1ES0034
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity / Physical Size
Capacity1: Up to 480TB
Height: 174.8 mm (6.88 in.) – 4 Rack Units
Width: 424 mm (16.69 in.)
Depth: 983 mm (38.7 in.) – including cable management
Weight:
480TB: 89.81 kg (198 lbs.) – fully configured with 60 helium HDDs
360TB / 240TB 93.71 kg ( 207.6 lbs) – fully configured with 60 air HDDs

Power and Cooling: Operating:
Two 1650W PSUs, hot-swap and redundant
200-240VAC auto-ranging, 47Hz-63Hz input (high line power only)
N+1 redundant fans (fans integrated in PSU)


1 One MB is equal to one million bytes, one GB is equal to one billion bytes and one TB equals 1,000GB (one trillion bytes) when referring to storage capacity.
Accessible capacity will vary from the stated capacity due to formatting and partitioning of the hard drives, the operating system and other factors.