Pro Stereo Headset UC300 - Lync Optimized

Clear audio plus comfort and convenience

The Dell Pro Stereo Headset is a comfortable and easy-to-use communication solution with crystal-clear audio quality. The Dell Pro Stereo Headset is specifically designed to improve communication quality on conference calls, presentations, sales calls and more. This USB headset features plug-and-play convenience and is compatible with popular office communication programs.

Optimized for crystal-clear sound

The Dell Pro Stereo Headset is Powered by Jabra and optimized to provide crystal-clear sound quality with Unified Communications (UC) programs such as Microsoft Office Communicator, Microsoft Lync, Avaya and Cisco. Plug-and-play compatibility with UC programs means you can use the headset right out of the box to start communicating clearly.

Designed for comfort and flexibility

This lightweight device features leatherette covered padding on the headband and ear cushions, so it's comfortable to wear even during long calls. Adjustable ear cushions and a flexible microphone boom allow for a personalized fit and clearer voice reproduction.

Easy to use with plug-and-play convenience

Getting started with the Dell Pro Stereo Headset is as easy as plugging it into a USB port. Plug-and-play convenience is paired with intuitive controls for a no-hassle setup.

Call controls located on the cord

A call-control unit is attached to the cord, so commonly used adjustments are at your fingertips. There's a volume control rocker, call pickup/end button and a microphone mute button, so you can conduct calls without needing to touch your keyboard or mouse.

Noise-cancelling microphone for clearer communication

The Dell Pro Stereo Headset is designed to perform in busy office settings. The noise-cancelling microphone helps block out unwanted background sounds, while the dual-earpiece design make it easier to hear clearly even in a noisy environment.

Manufacturer Part Number
3WTMD
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Quick Specs

Product Type: Headset - wired

Recommended Use: Computer

Headphones Form Factor: On-ear

Connectivity Technology: Wired

Sound Output Mode: Stereo


General

Product Type: Headset

Recommended Use: Computer


Headphones

Headphones Form Factor: Supraaural

Connectivity Technology: Wired

Available Microphone: Yes

Sound Output Mode: Stereo


Connections

Connector Type: USB


Miscellaneous

Included Accessories: Carrying pouch

Compliant Standards: Plug and Play