Optical Mouse-MS116-Black

Reliable performance day after day

The Dell Optical Mouse – MS116 features optical LED tracking and wired connectivity providing a stellar performance day after day. Improve your productivity at the office or at home–the Dell Optical Mouse will help keep you on task with accurate 1000 DPI optical tracking.

Comfort that lasts

Designed for comfortable use over extended periods of time, the Dell Optical Mouse is your desktop partner. Shaped and sized to fit the contours of your hand with 2 buttons and a scroll wheel, the Dell Optical Mouse makes it easy to navigate through on–screen projects.

Compatible with practically any system

The Dell Optical Mouse is compatible with almost any system that has a USB port. Use one mouse in the office and keep another at home.

Plug and play convenience

Simply plug the Dell Optical Mouse into any available USB port and get to work–it's that easy.

At home or in the office

The Dell Optical Mouse is the perfect choice for either home or office use–wherever reliability, comfort and convenience are objectives.

Manufacturer Part Number
MS116-BK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Device Type: Mouse

Connectivity Technology: Wired - USB

Colour: Black

Weight: 413 g

Movement Detection Technology: Optical

Movement Resolution: 1000 dpi

Cable Length: 1.8 m

General

Device Type: Mouse

Weight: 413 g

Colour: Black

Input Device

Connectivity Technology: Wired

Interface: USB

Movement Detection Technology: Optical

Movement Resolution: 1000 dpi

Cable Length: 1.8 m

Expansion / Connectivity

Interfaces: 1 x USB