Note:
Batteries & Runtime
Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof
Battery mounting
Expected Battery Life (years): 3 - 5
RBC Quantity: 2
Battery Volt-Amp-Hour Capacity: 734
Maximum Height: 432 , 43.2 CM
Maximum Width: 85 , 8.5 CM
Maximum Depth: 594 , 59.4 CM
Net Weight: 33.9 KG
Shipping weight: 37.8 KG
Shipping Height: 239 , 23.9 CM
Shipping Width: 599 , 59.9 CM
Shipping Depth: 831 , 83.1 CM
Units per Pallet: 2.0
Operating Environment: 0 - 40 °C
Operating Relative Humidity: 0 - 95% no %
Operating Elevation: 0-3000 meters
Storage Temperature: -15 - 45 °C
Storage Relative Humidity: 0 - 95% no %
Storage Elevation: 0-15000 meters
Standard warranty: 3 years repair or replace (excluding battery) and 2 years for battery