LiteBeam LBE-5AC-16-120 Anntenna/Radio Combo

The LiteBeam™ is the latest evolution of a lightweight and compact, outdoor wireless broadband product from Ubiquiti Networks. Each of these models was designed to be an affordable cost/performance solution for long-distance, wireless broadband bridging. It operates in the worldwide, license-free 5 GHz frequency range with high-performance speeds.

The LiteBeam combines proprietary hardware and software technologies to deliver its breakthrough combination of throughput and range with cost-effective value.

The InnerFeed® technology (models LBE-M5-23 and LBE-5AC-23) integrates the entire radio system into the antenna feed, and our revolutionary airMAX TDMA protocol enhances network performance and scalability.

Integrated airMAX Technology


Unlike standard Wi-Fi protocol, the exclusive Ubiquiti Networks® airMAX Time Division Multiple Access (TDMA) protocol allows each client to send and receive data using pre-designated time slots managed by an intelligent AP controller. This “time slot” methodeliminates hidden node collisions and maximizes airtime efficiency.

Compared to other systems in its class, the LiteBeam products deliver superior performance in reduced latency, throughput, and scalability.

  • Intelligent QoS Priority is given to voice/video for seamless access.
  • Scalability High capacity and scalability.
  • Long Distance Capable of high-speed, 30+ km links.

Manufacturer Part Number
LBE-5AC16120-US
EAN/UPC
0810354021923,810354021923
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical / Electrical / Environmental

Dimensions (No Mount): 452.3 x 78.7 x 54.4 mm (17.81 x 3.10 x 2.14")

Weight (No Mount): 420 g (14.82 oz)

Wind Survivability: 200 km/h (125 mph)

Wind Loading: 77 N @ 200 km/h (17.3 lbf @ 125 mph)

Mounting Kit: Pole Mounting Kit (Included)

Max. Power Consumption: 7W

Power Supply: 24V, 0.5A Gigabit PoE Adapter (Included)

Power Method: Passive PoE (Pairs 4, 5+; 7, 8 Return)

Operating Temperature: -40 to 70° C (-40 to 158° F)

Operating Humidity: 5 to 95% Noncondensing

Shock and Vibration: ETSI300-019-1.4

ETSI Specification: EN 302 326 DN2

ESD/EMP Protection: ± 24 KV Contact / Air

System Information

Processor Specs: MIPS 74K

Memory: 64 MB

Networking Interface: (1) 10/100/1000 Ethernet Port

Regulatory / Compliance Information

Wireless Approvals: FCC, IC, CE

RoHS Compliance: Yes