vívosmart HR Smart Band

Smart Activity Tracker with Wrist-based Heart Rate

  • Sleek band is comfortable to wear all day, and the always-on display shows your stats, even in sunlight
  • Displays steps, distance, calories, heart rate, floors climbed and activity intensity
  • Receive text, call, email, calendar and social media alerts
  • Control your music and your VIRB® action camera (sold separately) all from your wrist
  • Reminds you to stay active with move bar and vibration alert
Wrist-based Heart Rate

vívosmart HR smart activity tracker¹ with Elevate™ wrist heart rate technology measures heart rate at the wrist 24/7. That gives you the freedom to work out with no additional heart rate strap needed. Using heart rate, vívosmart HR provides calories burned information and quantifies the intensity of your fitness activities, providing better credit for your efforts. You can even use your vívosmart HR as a heart rate strap on your wrist when paired with other compatible Garmin devices.

More Than Just Steps

In addition to measuring steps, calories and distance, vívosmart HR measures floors climbed with its integrated barometric altimeter. Whether you’re going for a swim or trying out a new boot camp class, it measures your activity intensity with intensity minutes. This feature lets you monitor your progress against activity goals recommended by health organizations such as the American Heart Association, U.S. Centers for Disease Control and Prevention and the World Health Organization.

Manufacturer Part Number
010-01955-06
EAN/UPC
0753759150716,753759150716
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical & Performance
Physical dimensions: Band sizes: 136-187 mm (Regular); 180-224 mm (X-large); Width: 21.0 mm; Thickness: 12.3 mm
Display size, WxH: 1.00" x 0.42" (25.3 mm x 10.7 mm)
Display resolution, WxH: 160 x 68 pixels
Touchscreen:

Negative mode display:

Weight: 29.6 g (1.0 oz), Regular; 32.0 g (1.1 oz), X-large
Battery: Rechargeable lithium battery
Battery life: Up to 5 days
Water rating: 5 ATM
Barometric altimeter:

Smart notifications (displays email, text and other alerts when paired with your compatible phone):

Vibration alert:

Music control:

Find my phone:

VIRB® control:

Running Features
Accelerometer (calculates distance for indoor workouts, without need for a foot pod):

Performance Features
Heart rate monitor: Yes (wrist-based)
Heart rate-based calorie computation:

Calculates calories burned:

Activity Tracking Features
Step counter:

Auto goal (learns your activity level and assigns a daily step goal):

Move bar (displays on device after a period of inactivity; walk for a couple of minutes to reset it):

Sleep monitoring (monitors total sleep and periods of movement or restful sleep):

Garmin Connect™
Garmin Connect™ compatible (online community where you analyze, categorize and share data):

Automatic sync (automatically transfers data to your computer):

Additional
Additional:

  • Calculates floors climbed: yes
  • Intensity minutes: yes