NVIDIA Quadro K420 Graphic Card

Manufacturer Part Number
4X60K59925
EAN/UPC
0190151248946,190151248946
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Nvidia Quadro K420 2GB DDR3 Dual-Link DVI-I, DisplayPort Graphics Card By LenovoPart number: 4X60K59925
Other Information: Microsoft Windows 7(64-bit and 32-bit) Microsoft Windows 8.1 (64-bit) Microsoft Windows 10 (64-bit)
Ship Group: Graphic Card Low-profile bracket DVI to VGA Cable Warranty Poster Driver CD (w/ software and User Guide) Package (Brown Box)
Connectors: 2x DVI-I,DisplayPort
Video on Planar: No
Bus: PCI Express 2.0
Chipset: Nvidia Quadro K420
Description: NVIDIA Quadro K420
Graphics Priority: 1.0
Graphics Memory: 2GB
Agency Approvals & Certifications: C-Tick,VCCI,CE,BSMI,CB,KCC,UL,FCC,ICES
Maximum Operating Humidity: 90
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 5
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 55
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 0
Minimum Operating Temperature Units: C
Depth Metric: 160.02
Depth: 160.02mm
Depth Metric Units: mm
Depth (US): 6.3in
Height Metric: 68.91
Height: 68.91mm
Height Metric Units: mm
Height (US): 2.71in
Max Operating Humidity + Units: 90%
Min Operating Humidity + Units: 5%
Max Operating Temperature + Units: 55C
Min Operating Temperature + Units: 0C
Weight US: 0.26
Weight US Units: lbs
Weight Metric: 0.12
Weight Metric Units: Kg
Warranty Period: Three Year
Warranty Type: Customer Replaceable Unit