Note:
General Nvidia Quadro M4000 8GB GDDR5 DP x 4 By LenovoPart number: 4X60K59926
Other Information: Microsoft Windows 7(64-bit and 32-bit) Microsoft Windows 8.1 Microsoft Windows 10
Ship Group: Nvidia Quadro M4000 (DP x 4I) - 8GB GDDR5- ATX Long Offset Ext Bracket M4000 bracket 325BT Screws Warranty poster CD
Form Factor: PCI Express
Video on Planar: No
Bus: PCI Express
Chipset: NVIDIA Quadro M4000
Description: NVIDIA Quadro M4000
Graphics Priority: 1.0
Graphics Memory: 8GB
Agency Approvals & Certifications: C-Tick,VCCI,CE,BSMI,CB,KCC,UL,FCC,ICES
Maximum Operating Humidity: 90
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 5
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 55
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 0
Minimum Operating Temperature Units: C
Depth Metric: 111.2
Depth: 111.2mm
Depth Metric Units: mm
Depth (US): 4.38in
Max Operating Humidity + Units: 90%
Min Operating Humidity + Units: 5%
Max Operating Temperature + Units: 55C
Min Operating Temperature + Units: 0C
Weight US: 1.05
Weight US Units: lbs
Weight Metric: 0.48
Weight Metric Units: Kg
Width Metric: 241.3
Width: 241.3mm
Width Metric Units: mm
Width (US): 9.5in
Warranty Period: Three Year
Warranty Type: Customer Replaceable Unit