ThinkPad Pen Pro-2

The ThinkPad Pro Pen-2 with 2048 levels of pressure sensitivity, it is an ideal input solution to give the user a precise content creation experience. Users will also enjoy easy access to right and left click buttons built into the shaft of the pen that provide additional tools for data interaction. This pen could be stored in the system’s pen slot. With Rechargeable battery inside, user could easily to charge it in the pen slot.

Manufacturer Part Number
4X80K32538
EAN/UPC
0889955771254,889955771254
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part number: 4X80K32538
Ship Group: The ThinkPad Pen Pro-2 Publications
Maximum Operating Humidity: 80
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 30
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 40
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 5
Minimum Operating Temperature Units: C
Depth Metric: 219
Depth: 219 mm
Depth Metric Units: mm
Depth (US): 8.62in
Height Metric: 43
Height: 43mm
Height Metric Units: mm
Height (US): 1.69in
Max Operating Humidity + Units: 80%
Min Operating Humidity + Units: 30%
Max Operating Temperature + Units: 40C
Min Operating Temperature + Units: 5C
Weight US: 0.22
Weight US Units: lbs
Weight Metric: 0.1
Weight Metric Units: Kg
Width Metric: 73
Width: 73mm
Width Metric Units: mm
Width (US): 2.87in
Warranty Period: One Year
Warranty Type: 1 Year - CRU