NVIDIA Quadro NVS 310 Graphic Card

NVIDIA NVS 310 1 GB Dual-DisplayPort Graphics Card by Lenovo The NVIDIA NVS 310 graphics card is a PCI Express low-profile form factor graphics add-in card, targeted as an active low-cost graphics solution for the corporate business and enterprise markets. The NVS 310 graphics card offers 1 GB of DDR3 memory and is capable of supporting two digital flat panel displays via the 2 VESA DisplayPort connectors.

Manufacturer Part Number
4X60K59923
EAN/UPC
0190151248960,190151248960
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GeneralNVIDIA NVS 310 1 GB Dual-DisplayPort Graphics Card by LenovoPart number: 4X60K59923
Ship Group: NVIDIA NVS 310 1 GB Dual-DisplayPort Graphics Card by Lenovo Low-profile bracket Warranty poster CD
Connectors: Dual DisplayPort
Video on Planar: No
Bus: PCI Express 2.0
Chipset: NVIDIA NVS 310
Description: NVIDIA 310
Graphics Priority: 1.0
Graphics Memory: 1GB
Agency Approvals & Certifications: C-Tick,VCCI,CE,BSMI,CB,KCC,UL,FCC,ICES
Depth: 144mm
Height: 23mm
Max Operating Humidity + Units: 90%
Min Operating Humidity + Units: 5%
Max Operating Temperature + Units: 55C
Min Operating Temperature + Units: 0C
Weight US: 0.30
Weight US Units: lbs
Weight Metric: 0.14
Weight Metric Units: Kg
Width: 69mm
Warranty Period: Three Year
Warranty Type: Customer Replaceable Unit