Full HD 3D Ready Projector

3D Projection for Work or Play

The Vivitek DH558 is a Full HD digital projector that features 3000 lumens, a 15,000:1 contrast ratio and DLP®/BrilliantColor™ technologies to deliver crisp, and vibrant images. With 3D-ready via DLP Link™, the DH558 can display 3D sources, such as, a 3D Blu-Ray™ player or broadcast 3D. Built with true HD 1080p widescreen resolution, enhanced color performance and HDMI v1.4, the Vivitek DH558 is the right choice for the latest video content.

Excellent connectivity

The DH558 includes all the necessary connections to deliver the vibrant images you want: HDMI v1.4/MHL, VGA-In for PC/Laptop, Mini-Jack Audio-In, RS-232c and Mini-USB (Service).

 

Manufacturer Part Number
DH558
EAN/UPC
0813097021083,813097021083
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Native Resolution: 1080p (1920 x1080)

Brightness: 3000 ANSI Lumens

Contrast Ratio: 15,000:1

Max. Resolution: WUXGA (1920 x1200)

Native Aspect Ratio: 16:9

Lamp Life and Type: 5,000/ 6,000/ 10,000 Hours (Normal/ Eco/ Dynamic Eco Mode), 190W/ 160W

Display Type: Single 0.65” DLP® Technology by TI

Chip Size: 0.65" DMD

Throw Ratio: 1.22 - 1.46:1

Image Size (Diagonal): 31" - 308.8"

Projection Distance: 1-10m

Projection Lens: F = 2.52 - 2.73, f = 17.81 - 21.35 mm

Zoom Ratio: 1.2x

Offset ( Based on Full Image Height) : 115%

Keystone Correction: Vertical +/- 40 Degree

Speakers: 2w ( Mono)

Video Compatibility: SDTV (480i, 576i), EDTV (480p, 576p), HDTV (720p, 1080i/p), NTSC (M, 3.58/4.43 MHz), PAL (B, D, G, H, I, M, N), SECAM (B, D, G, K, K1, L)

I/O Connection Ports: VGA-In (15pin D-Sub) (x1), HDMI (HDMI / MHL x1), Audio-In (Mini-Jack), VGA-Out (15pin D-Sub), Audio-Out (Mini-Jack), RS-232, USB A (for 5V/1.5A power
only), USB miniB ( service only )

I/O Connection Ports: SDTV (480i, 576i) / EDTV (480p, 576p) / HDTV (720p, 1080i, 1080p), NTSC (M, 3.58/4.43 MHz), PAL (B,D,G,H,I,M,N) SECAM (B,D,G,K,K1,L)

Dimensions (W x D x H): 274.6 x 212 x 100mm

Weight: 2.3 kg

Noise Level: 33dB/ 31dB (Normal/Eco Mode)

Power: Supply: AC 100-240V, 50/60Hz Consumption: 200W (Eco. Mode), 240W (Normal Mode), <0.5W (Standby)

3D Ready(DLP link, PC+Video): Yes

Spare Lamp P/N: 5811118154-SVV

Remote Control P/N: 5041827300

Standard Accessories: VGA Cable, User Manual (CD), Quick Start Guide, Warranty Card (by region), Remote Controller (with battery), AC Power Cord

Optional Accessories: Spare Lamp P/N: 5811118154-SVV , Remote Control P/N: 5041827300

Warranty: Entry Warranty: 2 years projector / 1 year on lamp or 1000 hours whichever comes first, Education Warranty: 5 years projector / 3 years on lamp or 2000 hours
whichever comes first

UPC Code: 813097 021083