Server Board S2600CWTR

Manufacturer Part Number
DBS2600CWTR
EAN/UPC
0735858309202,735858309202,0675901347228,675901347228
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials

Status : Launched
Launch Date : Q1'16
Expected Discontinuance : Q1'20
Limited 3-year Warranty : Yes
Extended Warranty Available for Purchase (Select Countries) : Yes
Additional Extended Warranty Details : Dual Processor Board Extended Warranty
# of QPI Links : 2
Compatible Product Series : Intel® Xeon® Processor E5-2600 v3 Family
Board Form Factor : SSI EEB 12" x 13"
Chassis Form Factor : Rack or Pedestal
Socket : Socket R3
Integrated Systems Available : No
Integrated BMC with IPMI : IPMI 2.0 with OEM extensions
Rack-Friendly Board : Yes
Embedded Options Available : No
TDP : 145 W
Included Items : (1) Intel® Server Board S2600CWTR I/O shield 2 SATA cables Quick Start User’s Guide Attention document and configuration labels. Note: the OEM 10 Pack does not ship with included items.
Recommended Customer Price : N/A
Datasheet : Link
Board Chipset : Intel® C612 Chipset (Intel® DH82029 PCH)
Description : A general purpose server board supporting two Intel® Xeon® processor E5-2600 V3 family up to 145W, 16 DIMMs, and two 10-Gb ethernet ports
Target Market : Embedded
Additional Information URL : Link

Memory Specifications

Max Memory Size (dependent on memory type) : 1024 GB
Memory Types : DDR4 ECC RDIMM 1600/1866/2133 DDR4 ECC LRDIMM 1600/1866/2133
Max # of Memory Channels : 8
Max Memory Bandwidth : 136 GB/s
Physical Address Extensions : 46-bit
Max # of DIMMs : 16
ECC Memory Supported : Yes

Graphics Specifications

Integrated Graphics : Yes
Graphics Output : VGA
Discrete Graphics : Supported

Expansion Options

PCI Express Revision : 3.0
Max # of PCI Express Lanes : 84
PCIe x8 Gen 3 : 1
PCIe x16 Gen 3 : 4
PCIe x4 Gen 2.x : 1

I/O Specifications

USB Revision : 2.0 & 3.0
# of USB Ports : 7
Total # of SATA Ports : 10
RAID Configuration : PCH SATA 6G ESRT2 RAID 0110
# of Serial Ports : 1
# of LAN Ports : 2
Integrated LAN : 2x 10-GbE
Firewire : No
Embedded USB (eUSB) Solid State Drive Option : Yes
Integrated SAS Ports : 0
Integrated InfiniBand* : No

Package Specifications

Max CPU Configuration : 2
Low Halogen Options Available : See MDDS

Advanced Technologies

Intel® Virtualization Technology for Directed I/O (VT-d) : Yes
Intel® Remote Management Module Support : Yes
Intel® Node Manager : Yes
Intel® Quick Resume Technology : No
Intel® Quiet System Technology : No
Intel® HD Audio Technology : No
Intel® Matrix Storage Technology : No
Intel® Rapid Storage Technology : No
Intel® Rapid Storage Technology enterprise : Yes
Intel® Fast Memory Access : Yes
Intel® Flex Memory Access : Yes
Intel® I/O Acceleration Technology : Yes
Intel® Advanced Management Technology : Yes
Intel® Server Customization Technology : Yes
Intel® Build Assurance Technology : Yes
Intel® Efficient Power Technology : Yes
Intel® Quiet Thermal Technology : Yes

Intel® Data Protection Technology

Intel® AES New Instructions : Yes

Intel® Platform Protection Technology

Trusted Execution Technology  : No

Intel® Transparent Supply Chain

TPM Version : 1.2