Server Board S2600WT2R

Two-socket spread-core, rack-optimized boards for expansion flexibility supporting maximum compute, memory, and I/O capacity

Manufacturer Part Number
S2600WT2R
EAN/UPC
0735858308618,735858308618,0675901347518,675901347518,5032037081375
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials

Status : Announced
Launch Date : Q1'16
Expected Discontinuance : Q4'17
Limited 3-year Warranty : Yes
Extended Warranty Available for Purchase (Select Countries) : Yes
Additional Extended Warranty Details : Dual Processor Board Extended Warranty
# of QPI Links : 2
Compatible Product Series : Intel® Xeon® Processor E5-2600 v3 Family
Board Form Factor : Custom 16.7" x 17"
Chassis Form Factor : Rack
Socket : Socket R3
Integrated Systems Available : Yes
Integrated BMC with IPMI : IPMI 2.0 with OEM extensions
Rack-Friendly Board : Yes
Embedded Options Available : No
TDP : 145 W
Included Items : Box includes (1) Intel® Server Board S2600WT2R. The OEM 10 Pack includes (10) Intel® Server Board S2600WT2R.
Recommended Customer Price : N/A
Datasheet : Link
Board Chipset : Intel® C612 Chipset (Intel® DH82029 PCH)
Description : A rack optimized server board supporting two Intel® Xeon® processor E5-2600 V3 family up to 145W 24 DIMMs and two 1-Gb ethernet ports
Target Market : Cloud/Datacenter
Additional Information URL : Link

Memory Specifications

Max Memory Size (dependent on memory type) : 1536 GB
Memory Types : DDR4 ECC RDIMM 1600/1866/2133 DDR4 ECC LRDIMM 1600/1866/2133
Max # of Memory Channels : 8
Max Memory Bandwidth : 115 GB/s
Physical Address Extensions : 46-bit
Max # of DIMMs : 24
ECC Memory Supported : Yes

Graphics Specifications

Integrated Graphics : Yes
Graphics Output : VGA
Discrete Graphics : Supported

Expansion Options

Expansion Options
PCI Express Revision : 3.0
Max # of PCI Express Lanes : 84
PCIe x4 Gen 3 : 1
PCIe x8 Gen 3 : 1
Connector for Intel® I/O Expansion Module x8 Gen 3 : 1
Connector for Intel® Integrated RAID Module : 1

I/O Specifications

USB Revision : 2.0 & 3.0
# of USB Ports : 8
Total # of SATA Ports : 10
RAID Configuration : SW RAID 0 1 10 optional 5
# of Serial Ports : 2
# of LAN Ports : 2
Integrated LAN : 2x 1-GbE
Firewire : No
Embedded USB (eUSB) Solid State Drive Option : Yes
Integrated SAS Ports : 0
Integrated InfiniBand* : No

Package Specifications

Max CPU Configuration : 2
Low Halogen Options Available : See MDDS

Advanced Technologies

Intel® Virtualization Technology for Directed I/O (VT-d) : Yes
Intel® Remote Management Module Support : Yes
Intel® Node Manager : Yes
Intel® Quick Resume Technology : No
Intel® Quiet System Technology : No
Intel® HD Audio Technology : No
Intel® Matrix Storage Technology : No
Intel® Rapid Storage Technology : No
Intel® Rapid Storage Technology enterprise : Yes
Intel® Fast Memory Access : Yes
Intel® Flex Memory Access : Yes
Intel® I/O Acceleration Technology : Yes
Intel® Advanced Management Technology : Yes
Intel® Server Customization Technology : Yes
Intel® Build Assurance Technology : Yes
Intel® Efficient Power Technology : Yes
Intel® Quiet Thermal Technology : Yes

Intel® Data Protection Technology

Intel® AES New Instructions : Yes

Intel® Platform Protection Technology

Trusted Execution Technology : Yes

Intel® Transparent Supply Chain

TPM Version : 1.2/2.0