Server Board S2600KPR

Two socket, high-density, half-width server board with eight DIMMS per board for high performance computing and big data solutions

Manufacturer Part Number
BBS2600KPR
EAN/UPC
0735858308908,735858308908
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials

Status : Launched
Launch Date : Q1'16
Expected Discontinuance : Q4'19
Limited 3-year Warranty : Yes
Extended Warranty Available for Purchase (Select Countries) : Yes
Additional Extended Warranty Details : Dual Processor Board Extended Warranty
# of QPI Links : 2
Compatible Product Series : Intel® Xeon® Processor E5-2600 v3 Family
Board Form Factor : Custom 6.4" x 17.7"
Chassis Form Factor : Rack
Socket : Socket R3
Integrated Systems Available : No
Integrated BMC with IPMI : IPMI 2.0
Rack-Friendly Board : Yes
Embedded Options Available : No
TDP : 160 W
Included Items : OEM 10 pack includes (10) Intel® Server Board S2600KPR
Recommended Customer Price : N/A
Datasheet : Link
Board Chipset : Intel® C612 Chipset (Intel® DH82029 PCH)
Description : A high-density server board supporting two Intel® Xeon® processors E5-2600 V3 family and eight DIMMs with one DIMM per Channel designed for higher memory bandwidth; an ideal option for high-performance computing and datacenter deployment.
Target Market : High Performance Computing
Additional Information URL : Link

Memory Specifications

Max Memory Size (dependent on memory type) : 512 GB
Memory Types : DDR4-1600/1866/2133
Max # of Memory Channels : 8
Max Memory Bandwidth : 115 GB/s
Physical Address Extensions : 46-bit
Max # of DIMMs : 8
ECC Memory Supported : Yes

Graphics Specifications

Integrated Graphics : Yes
Graphics Output : VGA
Discrete Graphics : Supported

Expansion Options

PCI Express Revision : 3.0
Max # of PCI Express Lanes : 64
PCIe x16 Gen 3 : 1
Connector for Intel® I/O Expansion Module x8 Gen 3 : 1
Riser Slot 1: Total # of Lanes : 16
Riser Slot 2: Total # of Lanes : 24
Riser Slot 3: Total # of Lanes : 24

I/O Specifications

USB Revision : 2.0
# of USB Ports : 4
Total # of SATA Ports : 5
RAID Configuration : Up to SW Raid 5 (ESRT2 or RSTE)
# of Serial Ports : 1
# of LAN Ports : 2
Integrated LAN : 2x 1-GbE
Integrated InfiniBand* : No

Package Specifications

Max CPU Configuration : 2
Low Halogen Options Available : See MDDS

Advanced Technologies

Intel® Virtualization Technology for Directed I/O (VT-d) : Yes
Intel® Remote Management Module Support : Yes
Intel® Node Manager : Yes
Intel® Rapid Storage Technology enterprise : Yes
Intel® Fast Memory Access : Yes
Intel® Flex Memory Access : Yes
Intel® I/O Acceleration Technology : Yes
Intel® Advanced Management Technology : Yes
Intel® Server Customization Technology : Yes
Intel® Build Assurance Technology : Yes
Intel® Efficient Power Technology : Yes
Intel® Quiet Thermal Technology : Yes

Intel® Data Protection Technology

Intel® AES New Instructions : Yes

Intel® Platform Protection Technology

Trusted Execution Technology : No