300Mbps Wireless N 4G LTE Router TL-MR6400

Share Your 4G LTE Network

Take full advantage of your cutting-edge 4G LTE network with the TL-MR6400, which can achieve download speeds of up to 150Mbps. The TL-MR6400 allows you to share your 4G LTE network with multiple Wi-Fi devices so you can enjoy uninterrupted HD movies, rapid file downloads, and video chats that won't freeze up.

300Mbps Wireless Speed

The 4G LTE router provides the 300Mbps Wi-Fi connections that you need for online gaming, HD streaming video, ultra-fast downloads. The integrated antennas allow you to enjoy stable wireless connections and excellent wireless coverage.

No Configuration Required

With an integrated 4G LTE modem and a built-in SIM card slot, all you need to do insert a SIM card and turn the router on. Enjoying fast, stable Wi-Fi on a 4G LTE network has never been easier.

Wi-Fi Where You Need It

The TL-MR6400 offers unmatched convenience and versatility. It provides the perfect solution in any situation, from relaxing at home to working in a remote location, just plug it in to boost on-site productivity and stay connected in a diverse range of environments. From the exhibition center to the RV, the TL-MR6400 has you covered.

Backup WAN Port Keeps You Connected

With the inclusion of the WAN/LAN port, the TL-MR6400 can also support a wide variety of connection types, including cable, fiber, and DSL modems.

Manufacturer Part Number
TL-MR6400
EAN/UPC
6935364092764
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

Interfaces:
3 10/100Mbps LAN Ports, 1 10/100Mbps LAN/WAN Port, 1 SIM Card Slot

Button:
WPS/Reset Button, Wireless On/Off Button, Power On/Off Button
Dimensions (W X D X H):
7.95 x 5.55 x 1.32 in. (202 x 141 x 33.6 mm)
External Power Supply:
12V/1A
Antenna Type:

  • 2 Internal Wi-Fi Antennas,
  • 2 Detachable External 4G LTE Antennas

WIRELESS FEATURES

Wireless Standards:
IEEE 802.11b/g/n 2.4GHz
Frequency:
2.4GHz
Signal Rate:
300Mbps at 2.4GHz
Reception Sensitivity:
  • 11g 54M: -74dBm
  • 11n HT20: -71dBm
  • 11n HT40: -67dBm
Transmit Power: CE:
<20dBm(2.4GHz)
Wireless Functions:
Enable/Disable Wireless Radio, WDS Bridge, WMM, Wireless Statistics

Wireless Security:
64/128-bit WEP, WPA/WPA2, WPA-PSK/WPA2-PSK encryptions
Network Type:
  • 4G: FDD-LTE Cat4 (800/900/1800/2100/2600MHz) TDD-LTE (2300/2600MHz)
  • 3G: DC-HSPA+/HSPA+/HSPA/UMTS (900/2100MHz)
  • 2G: EDGE/GPRS/GSM (850/900/1800/1900MHz)

SOFTWARE FEATURES

Quality of Service:
Traffic Control(IP QoS)
Operating Modes:
3G/4G Router, Wireless Router
Management:
Access Control, Local Management, Remote Management
WAN Connection Type:
Dynamic IP/Static IP/PPPoE/PPTP(Dual Access)/L2TP(Dual Access)
DHCP:
Server, Client, DHCP Client List, Address Reservation
Port Forwarding:
Virtual Server, Port Triggering, UPnP, DMZ
Dynamic DNS:
DynDns, NO-IP
VPN Pass-Through:
PPTP, L2TP, IPSec
Access Control:
Parental Control, Local Management Control, Host List, Access Schedule, Rule Management

Firewall Security:
DoS, SPI Firewall, IP Address Filter/Domain Filter, IP and MAC Address Binding

Protocols:
Supports IPv4 and IPv6
Guest Network:
2.4GHz guest network x 1

OTHERS

Certification:
CE, FCC, RoHS
Package Contents:
  • 300Mbps Wireless N 4G LTE Router, TL-MR6400
  • RJ45 Ethernet Cable
  • Power Adapter
  • Quick Installation Guide
  • Micro to Standard SIM Card Adapter
  • Nano to Standard SIM Card Adapter

System Requirements:
Microsoft Windows 98SE, NT, 2000, XP, Vista™ or Windows 7, 8, 8.1, MAC OS, NetWare, UNIX or Linux

Internet Explorer 11, Firefox 12.0, Chrome 20.0,
Safari 4.0 browsers or higher, or other Java-enabled browsers SIM Card

Environment:
  • Operating Temperature: 0℃~40℃ (32℉ ~104℉)
  • Storage Temperature: -40℃~70℃ (-40℉ ~158℉)
  • Operating Humidity: 10%~90% non-condensing
  • Storage Humidity: 5%~90% non-condensing