Twist Lock Suction Cup with Double Socket Arm and Round Base Adapter

The RAM-B-166-202U consists of a 3.3" suction cup twist lock base, STANDARD length double socket arm and round base adapter that contains the universal AMPs hole pattern. The mount is designed with a RAM 1" diameter patented rubber ball and socket system that has adjustment points at both ends of the double socket arm; this allowing for almost infinite adjustment and perfect viewing angles. The suction cup base is designed to have a strong hold on glass and non-porous plastic surfaces, including RAM adhesive disks. The hole pattern found on the round base adapter will connect to most RAM cradles and 3rd party cradles.

Manufacturer Part Number
RAM-B-166-202U
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Material:
Powder Coated Marine Grade Aluminum 

Ball Size: 
1" Rubber Ball "B" Size 

Note:
The "U" in the part number reflects product packaged in poly bag. This mount does not require any drilling for installation. 

Weight:
0.65 lbs.