RE6700 AC1200 Amplify Dual-Band Wi-Fi Range Extender

INCREASE YOUR WIRELESS RANGE UP TO 10,000 SQUARE FEET

With Dual-Band Wireless-AC, the AC1200 AMPLIFY eliminates dead zones and delivers greater range and consistent, high-speed connectivity. This allows you to stream media, play online games, and share content throughout your home.

FIND PERFECT PLACEMENT WITH SPOT FINDER TECHNOLOGY

Compatible with your smartphone, laptop, or tablet, our exclusive Spot Finder Technology provides a unique visual representation of how far or how close the AC1200 AMPLIFY is in relation to your router. The three-step setup ensures that you'll get the maximum Wi-Fi signal to the far reaches of your home and outdoors.

INTEGRATED POWER OUTLET

Thanks to an integrated power outlet, you can maintain use of the power outlet even when the AC1200 AMPLIFY is plugged in. The pass-through function on your range extender works exactly like a normal electrical outlet, and is not controlled in any way by the range extender.

BEAMFORMING FOR STRONGER MORE FOCUSED WI-FI CONNECTIONS

Featuring dual wireless bands of 2.4 GHz and 5 GHz and Beamforming technology, the AC1200 AMPLIFY can deliver data transfer speeds up to N300 + AC867 Mbps for uninterrupted streaming, gaming, and more.

Manufacturer Part Number
RE6700-AU
EAN/UPC
0745883690886,745883690886
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Network Standards:
    • IEEE 802.11a
    • IEEE 802.11b
    • IEEE 802.11g
    • IEEE 802.11n
    • IEEE 802.11ac
  • Radio Frequency Bands: 2.4 & 5GHz
  • Ports: 1 x Gigabit Ethernet, 3.5mm Audio Jack
  • LEDs: WPS, System (Optional Placement)
  • Buttons: WPS, Reset
  • Minimum System Requirements:
    • 802.11 a/b/g/n/ac wireless Dual Band router or gateway
    • Latest versions of Google Chrome™, Firefox®, Safari® (for Mac® or iPad®), or Internet Explorer versions 8 or newer.
  • Operating Temperature: 32 to 104 F (0 to 40 C)
  • Storage Temperature: -4 to 140 F (-20 to 60 C)
  • Operating Humidity: 10 to 85% Noncondensing
  • Max. Link Rate: 867 Mbps
  • Platform Compatibility:
    • Windows XP
    • Windows Vista 32/64
    • Windows 7 32/64
    • Windows 8 32/64
    • Windows 8.1 32/64
    • Mac OS X 10.5.8 Leopard
    • Mac OS X 10.6.1 Snow Leopard
    • Mac OS X 10.7 Lion
    • Mac OS X 10.8 Mountain Lion
    • Mac OS X 10.9 Yosemite