OfficeJet 4650 All-in-One Printer

Accomplish next-level productivity with the easiest way to print from your smartphone or tablet. Fly through print, scan, copy, and fax tasks with this versatile all-in-one with an automatic document feeder and wireless printing.

Features

Affordable at-home printing

Full of value. Print up to twice as many pages or photos with Original HP high-yield ink cartridges.

Get high-quality prints—time after time—with an all-in-one designed and built to be reliable.

Easy printing from mobile devices

Your device, your choice. Easily print documents and photos from a variety of smartphones and tablets.

Start printing and get connected quickly with easy setup from your smartphone, tablet, or PC.

Connect your smartphone or tablet directly to your printer—and easily print without accessing a network.

Print remotely without worries. The auto-deploying output tray keeps your pages from landing on the floor.

Say hello to productivity

Take charge of your tasks with the easy-to-use 2.2-inch (5.5 cm) display—simply touch and go.

Use the automatic document feeder to quickly tackle multipage jobs. Automatic two-sided printing saves paper.

Print borderless, lab-quality photos and laser-quality documents right in your home.

Manage printing tasks and scan on the go with the free HP All-in-One Printer Remote mobile app.

Perfect for your home—and home office

Save your space with a sleek all-in-one designed to fit where you need it.

Print in any room you choose—without causing disruptions—using the optional quiet mode.

Access menu planners, news reports, recipes, and more with free HP Printables—delivered on your schedule.

Manufacturer Part Number
F1H96A#ABG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Functions :

Functions :

  • Print, copy, scan, fax
Multitasking supported : No

Printing specifications :

Print speed black:: ISO: Up to 9.5 ppm
Draft: Up to 20 ppm 5 
Print speed color:: ISO:Up to 6.8 ppm
Draft:Up to 16 ppm 5 
First page out (ready): Black: As fast as 18 sec
Color: As fast as 20 sec 6 
Duty cycle (monthly, A4): Up to 1200 pages 7 
Recommended monthly page volume: 100 - 400 (print)
20 to 100 (scan)
Print technology :
  • HP Thermal Inkjet
Printer drivers included :
  • HP PCL 3 GUI
Print quality (best): Color: Up to 4800 x 1200 optimized dpi color (when printing from a computer on selected HP photo papers and 1200 input dpi)
Black: Up to 1200 x 1200 rendered dpi (when printing from a computer)
Display :
  • 5.5 cm (2.2") Hi-Res Mono LCD
Processor speed :
  • 360 MHz
Number of print cartridges :
  • 2 (1 black, 1 Tri-color [cyan, magenta, yellow])
Print languages :
  • HP PCL 3 GUI
Automatic paper sensor :
  • Yes
Connectivity :

Wireless capability :
  • Yes
Connectivity, standard :
  • 1 Hi-Speed USB 2.0
  • 1 WiFi 802.11n
Minimum system requirements:
  • Windows 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer. Windows Vista: 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8. Windows XP SP3 or higher (32-bit only): any Intel Pentium II, Celeron or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
  • Apple® OS X Yosemite (v10.10) OS X Mavericks (v10.9), OS X Mountain Lion (v10.8)
  • 1 GB HD
  • Internet required
  • USB
Compatible operating systems: Windows 10, Windows 8.1, Windows 8, Windows 7, Windows Vista, Windows XP SP3 (32-bit)
OS X v10.8 Mountain Lion, OS X v10.9 Mavericks, OS X v10.10 Yosemite

MobilityMobility :

HP ePrint capability :
  • Yes
Mobile printing capability: Features wireless direct and local Wi-Fi connectivity to enable mobile printing via HP ePrint, Apple AirPrint™ as well as other solutions
Mopria-certified. Supports printing from most smartphones and tablets using these operating systems: Android, iOS, Blackberry, Symbian, Windows 8, Windows RT and Windows 10 Mobile. 4 

Memory specifications :

Memory card compatibility :
  • None
Memory, standard: 64 MB DDR1
Memory, maximum :
  • 64 MB DDR1 Memory
Paper handling :

Paper handling input, standard :
  • 100-sheet input tray, 35-sheet automatic document feeder (ADF)
Paper handling output, standard :
  • 25-sheet output tray
Duplex printing :
  • Automatic (standard)
Media sizes supported :
  • A4
  • A5
  • B5
  • DL
  • C6
  • A6
Media sizes custom :
  • Simplex: 76.2 x 127 to 215 x 355 mm
  • Duplex: 76.2 x 140 to 215 x 309 mm
Media types :
  • Plain paper
  • Photo paper
  • Brochure Paper
Media weights, recommended: A4: 75 to 90 g/m²; HP envelopes: 75 to 90 g/m²; HP cards: up to 200 g/m²; HP 10 x 15 cm photo paper: up to 250 g/m²
Media weights, supported :
  • 64 to 90 g/m²
Borderless printing :
  • Yes (up to 8.5 x 11 in, 216 x 297 mm)
Scanner specifications :

Scanner type :
  • Flatbed, ADF
Scan file format :
  • TIFF, JPEG, PNG, BMP, PDF, PDF Searchable, RTF, TXT
Scan resolution, optical :
  • 1200 ppi
Bit depth :
  • 24-bit
Scan size (flatbed), maximum :
  • 216 x 297 mm
Automatic document feeder capacity :
  • Standard, 35 sheets
Digital sending standard features :
  • Scan to file (PDF or JPG), Scan to email (PDF or JPG) and Everyday Scan (which is scan to PDF).
File formats, supported :
  • PDF
  • BMP
  • PNG
  • TIF
  • JPG
Scan input modes :
  • Front-panel scan, Front-panel copy, HP Scan software.
Scan speed (normal, A4): 4 ppm color 8 ppm mono

Copier specifications :

Copy resolution (black text) :
  • 600 x 300 dpi
Copy resolution (color text and graphics) :
  • 600 x 300 dpi
Copy reduce / enlarge settings :
  • 25 to 400%
Copies, maximum :
  • 50
Fax specifications :

Faxing :
  • Yes, color
Fax transmission speed: 33.6 kbps
Fax memory: Up to 99 pages
Fax resolution :
  • Up to 300 x 300 dpi
Speed dials, maximum number :
  • Up to 99 numbers
Power and operating requirements :

Power :
  • 100-240 Vac, 50/60 Hz 0.7A
Power consumption: Up to 15 watts (Printing), up to 12 watts (copy), 3.45 watts (Ready), 0.65 watts (Sleep), 0.15 watts (Off) 3 
Energy efficiency :
  • ENERGY STAR® certified
Operating temperature range :
  • 5 to 40ºC
Operating humidity range :
  • 20% to 80% RH non-condensing
Dimensions and weight :

Minimum dimensions (W x D x H): 445 x 369 x 190 mm 1 
Maximum dimensions (W x D x H): 445 x 564 x 198 mm 1 
Weight: 6.55 kg
Package weight :
  • 7.78 kg
What's included :

What's in the box :
  • HP OfficeJet 4652 All-in-One Printer
  • HP 63 Black Ink Cartridge (~190 pages)
  • HP 63 Tri-color Ink Cartridge (~165 pages)
  • Software CD
  • Setup Flyer
  • Power cord
  • Print Guide
  • Phone cord
Cable included :
  • No, plese purchase USB cable separately
Replacement cartridges:
  • HP 63 Black Ink Cartridge (~190 pages)
  • HP 63 Tri-color Ink Cartridge (~165 pages)
  • HP 63XL Black Ink Cartridge (~480 pages)
  • HP 63XL Tri-color Ink Cartridge (~330 pages).
Software included :
  • HP Printer Software, HP Update, OCR, HP Photo Creations
Warranty :
  • 1 Year Limited Warranty (Return to HP/Dealer - Unit Exchange)