Smart-UPS SRT 2200VA 230V

A versatile UPS developed for the harshest power conditions in the world.
Smart-UPS On-Line provides high density, true double-conversion on-line power protection for servers, voice / data networks, medical labs, and light industrial applications. Capable of supporting loads from 1 to 20kVA in a rack/tower convertible form, the Smart-UPS On-Line is available from 2U to 12U. Recent family extensions at 15 and 20kVA enable support of power hungry blade servers or heavily loaded equipment racks. When business-critical systems require runtime in hours, not minutes, Smart-UPS On-Line can be configured with matching battery packs to comply with aggressive runtime demands. The included PowerChute management software provides unattended graceful shutdown of network operating systems. All models 5kVA and above include an integrated Network Management Card for remote management (optional on models below 5 kVA). The Smart-UPS On-Line family provides customers with a reliable source of uninterruptible power even in demanding power environments, including very wide input voltage window, extremely tight output voltage regulation, frequency regulation, internal bypass, and input power factor correction.

Manufacturer Part Number
SRT2200XLI
EAN/UPC
0731304317630,731304317630
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Output

  • Output power capacity

    1.98 KWatts / 2.2 kVA
  • Max Configurable Power (Watts)

    1.98 KWatts / 2.2 kVA
  • Nominal Output Voltage

    230V
  • Output Voltage Note

    Configurable for 220 : 230 or 240 nominal output voltage
  • Output Voltage Distortion

    Less than 2%
  • Output Frequency (sync to mains)

    50/60Hz +/- 3 Hz
  • Other Output Voltages

    220, 240
  • Load Crest Factor

    3 : 1
  • Topology

    Double Conversion Online
  • Waveform type

    Sine wave
  • Output Connections

    (2) IEC 320 C19 (Battery Backup)

    (8) IEC 320 C13 (Battery Backup)

  • Bypass

    Internal Bypass (Automatic and Manual)
Input
  • Nominal Input Voltage

    230V
  • Input frequency

    40 - 70 Hz (auto sensing)
  • Input Connections

    IEC-320 C20, Schuko CEE 7 / EU1-16P, British BS1363A
  • Cord Length

    2.44 meters
  • Input voltage range for main operations

    160 - 275 V
  • Input voltage adjustable range for mains operation

    100 - 275 (half load) V
  • Number of Power Cords

    1
  • Other Input Voltages

    220, 240
Batteries & Runtime
  • Battery type

    Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof
  • Included Battery Modules

    1
  • Typical recharge time

    3 hour(s)
  • Replacement Battery

    RBC31
  • RBC Quantity

    1
  • Extendable Run Time

    1
  • Battery Volt-Amp-Hour Capacity

    367
  • Extended Run Options

    APC-Smart-UPS-SRT-2200VA-230V
  • Runtime

    View Runtime Graph

    View Runtime Chart

  • Efficiency

    View Efficiency Graph

Communications & Management
  • Interface Port(s)

    RJ-45 Serial , Smart-Slot , USB
  • Control panel

    Multi-function LCD status and control console
  • Audible Alarm

    Audible and visible alarms prioritized by severity
  • Emergency Power Off (EPO)

    Yes
  • Available SmartSlot™ Interface Quantity

    1
Surge Protection and Filtering
  • Surge energy rating

    340 Joules
  • Filtering

    --
Physical
  • Maximum Height

    432 mm , 43.2 CM
  • Maximum Width

    85 mm , 8.5 CM
  • Maximum Depth

    584 mm , 58.4 CM
  • Net Weight

    25.0 KG
  • Shipping weight

    30.84 KG
  • Shipping Height

    246 mm , 24.6 CM
  • Shipping Width

    599 mm , 59.9 CM
  • Shipping Depth

    810 mm , 81.0 CM
  • Units per Pallet

    12.0
Environmental
  • Operating Environment

    0 - 40 °C
  • Operating Relative Humidity

    0 - 95% no %
  • Operating Elevation

    0-3000 meters
  • Storage Temperature

    -15 - 45 °C
  • Storage Relative Humidity

    0 - 95% no %
  • Storage Elevation

    0-15000 meters
  • Audible noise at 1 meter from surface of unit

    55.0 dBA
  • Online thermal dissipation

    703.0 BTU/hr
  • Protection Class

    IP 20
Conformance
  • Approvals

    CE, CE Mark, EAC, EN/IEC 62040-1, EN/IEC 62040-2, ENERGY STAR (EU), RCM, VDE
  • Standard warranty

    3 years repair or replace (excluding battery) and 2 years for battery