Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- OS Windows 10 Home
- CPU Latest 6th Gen. Intel® Core™ i7-6700HQ processor; CPU Speed 2.6 to 3.5 GHz w/ Turbo Boost
- Chipset Intel® HM170
- LCD Size 15.6" Full HD (1920 x 1080), eDP Wide View Angle panel
- Graphics nVidia® GeForce® GTX™ 960M
- Graphics VRAM 2GB GDDR5
- HDD (GB) 128GB SSD (M.2 SATA) +1TB (SATA) 7200rpm
- Optical Drive DVD Super Multi
- Keyboard Steel Series Full-color backlight with Anti-Ghost key + silver lining
- Audio Sound by Dynaudio; Exclusive Audio Boost technology; Nahimic Audio Enhancer
- Speaker Dynaudio Tech Speakers x 4 + Woofer x 1
- Memory 16GB DDR4 (8G * 2); 2 slots in total for max 32GB
- Wireless LAN Intel® 3165 Stone Peak 1 (1x1)
- HDMI 1(v1.4)
- Mini-DisplayPort 1(v1.2)
- LAN Killer™ E2400 Game Networking
- USB 3.0 port 2
- USB 2.0 port 1
- Mic-in/Headphone-out Headset AMP + Gold Flash jacks
- Bluetooth Bluetooth v4.0
- USB 3.1 port 1(Type-C interface)
- Card Reader SD (XC/HC)
- AC Adapter 120W
- Webcam FHD type (30fps@1080p)
- Battery 6-Cell
- Weight (LB) 5.29 lbs
- UPC 0824142124826
- UCC-14 10824142124823
- Dimension 15.07"x10.23"x1.06"
- Manufacturer Warranty 2 year Limited warranty (Include 1 Year Global)