SmartPro SMART1000LCDU 1000VA Desktop/Tower UPS

The SMART1000LCDU SmartPro LCD 120V 1000VA 500W Line-Interactive Desktop UPS provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. Ideal for backing up your home theater components and desktop computer system, the SMART1000LCDU switches to battery backup mode in milliseconds to keep your connected equipment running long enough to save files and shut down safely with no data loss.

While all eight NEMA 5-15R outlets protect against surges, four outlets also provide up to three hours of UPS battery support for a DVR component, 60 minutes of support for a basic desktop PC and LCD monitor, 10 minutes of support at half load (250W) and three minutes of support at full load (500W). ENERGY STAR certification helps you save money and energy and protect the environment by meeting strict efficiency guidelines set by the U.S. Environmental Protection Agency.

Automatic voltage regulation (AVR) maintains 120V nominal output over an input range of 89V to 139V without using battery power. EMI/RFI noise filtering improves your equipment’s performance and prevents damage. A 1038-joule surge suppression rating protects your equipment from harmful power surges. With Tripp Lite’s free PowerAlert® software (available via web download), the SMART1000LCDU enables safe unattended system shutdown and file saves in case of a prolonged power failure.

Manufacturer Part Number
SMART1000LCDU
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

OUTPUT

Output Volt Amp Capacity (VA): 1000
Output Watt Capacity (Watts): 500
Nominal Output Voltage(s) Supported: 115V; 120V
Frequency Compatibility: 60 Hz
Output Voltage Regulation (Battery Mode): 115V (+/- 5%)
Output Receptacles: (8) 5-15R
UPS Output Receptacles (Surge Suppression Only): 4 UPS outlets, 4 surge-only outlets
Hot-Swap PDU options: PDUB15 (2U / 8 5-15R outlets)
Output AC Waveform (AC Mode): Sine wave
Output AC Waveform (Battery Mode): PWM sine wave


INPUT

Rated input current (Maximum Load): 12A
Nominal Input Voltage(s) Supported: 120V AC
UPS Input Connection Type: 5-15P; Right-Angled
UPS Input Cord Length (ft.): 6
Recommended Electrical Service: 15A 120V
Input Phase: Single-Phase


BATTERY

Full Load Runtime (min.): 3 min. (500w)
Half Load Runtime (min.): 10 min. (250w)
DC System Voltage (VDC): 12
Battery Recharge Rate (Included Batteries): Less than 20 hours from 10% to 90%
Internal UPS Replacement Battery Cartridge: RBC51
Battery Access: Battery access door
Battery Replacement Description: Hot-swappable, user replaceable batteries
Expandable Runtime: No


VOLTAGE REGULATION

Voltage Regulation Description: Automatic voltage regulation (AVR) maintains line power operation with input voltage as low as 89
Undervoltage Correction: Input voltages between 89 and 104 are boosted by 14%


USER INTERFACE, ALERTS & CONTROLS

Front Panel LCD Display: Backlighted LCD screen indicates input voltage, 5-bar battery charge level, overload, AVR, on battery and replace battery status; LCD screen rotates for rack/tower viewing
Switches: 2 Switches control off/on power status and alarm-cancel/self-test operation; dimmer switch controls LCD brightness
Alarm Cancel Operation: Power-fail alarm can be silenced using alarm-cancel switch; once silenced, alarm will re-sound to indicate low-battery status
Audible Alarm: Audible alarm indicates power-failure and low-battery status; alarm can be disabled using PowerAlert software


SURGE / NOISE SUPPRESSION

UPS AC Suppression Joule Rating: 1038
UPS AC Suppression Response Time: Instantaneous
UPS Dataline Suppression: 1 line TEL/DSL (1 in / 1 out); Coax jacks (1 set)
EMI / RFI AC Noise Suppression: Yes


PHYSICAL

Installation Form Factors Supported with Included Accessories: Tower
Primary Form Factor: Tower
UPS Power Module Dimensions (hwd, in.): 11.84 x 3.66 x 7.24
UPS Power Module Weight (lbs.): 15.55
UPS Shipping Dimensions (hwd / in.): 10.43 x 15.55 x 4.8
Shipping Weight (lbs.): 16.2
UPS Housing Material: ABS


ENVIRONMENTAL

Operating Temperature Range: +32 to +104 degrees Fahrenheit / 0 to +40 degrees Celsius
Storage Temperature Range: +5 to +122 degrees Fahrenheit / -15 to +50 degrees Celsius
Relative Humidity: 5 to 95%, non-condensing
AC Mode BTU / Hr. (Full Load): 31
AC Mode Efficiency Rating (100% Load): 98%


COMMUNICATIONS

Communications Interface: USB (HID enabled)
PowerAlert Software: Free download from www.tripplite.com
Communications Cable: USB cable included
WatchDog Compatibility: Supports Watchdog application, OS and hard-reboot restart options for remote applications
Network UPS Tools Compatibility: NUT compatible. See the full list of Tripp Lite NUT compatible UPS systems at http://www.networkupstools.org/stable-hcl.html?manufacturer=Tripp Lite


LINE / BATTERY TRANSFER

Transfer Time: 3 milliseconds
Low Voltage Transfer to Battery Power (Setpoint): 89
High Voltage Transfer to Battery Power (Setpoint): 139


SPECIAL FEATURES

Cold Start (Startup in Battery Mode During a Power Failure): Cold-start operation supported
Green Energy-Saving Features: Greater than 95% efficiency - GREEN UPS


CERTIFICATIONS

UPS Certifications: ENERGY STAR Qualified; Meets FCC Part 15 Category B (EMI); Tested to CSA (Canada); Tested to NOM (Mexico); Tested to UL1778 (USA)


WARRANTY

Product Warranty Period (U.S. & Canada): 3-year limited warranty
Product Warranty Period (Latin America): 3-year limited warranty
Product Warranty Period (International): 2-year limited warranty
Product Warranty Period (Mexico): 3-year limited warranty
Connected Equipment Insurance (U.S., Canada & Puerto Rico): $250,000 Ultimate Lifetime Insurance