PDUMNH30HVAT 5.8kW Single-Phase 208/240V ATS/Monitored PDU

The PDUMNH30HVAT 5.8kW Single-Phase 208/240V ATS/Monitored PDU provides remote power monitoring and enables redundant power for network devices with non-redundant power supply configurations. Ideal for data centers and server rooms, it mounts in 1U of space in EIA-standard 19-inch racks and features one L6-30P outlet—perfect for connecting a single device or a 0U 208/240V PDU with an L6-30P plug.

Dual 10-foot input cords with L6-30P plugs connect to separate primary and secondary single-phase power sources. The PDU constantly evaluates the power quality of both input sources. Dynamic solid-state(TRIAC) automatic transfer switching allows the PDU to switch to the secondary source within 1–5 milliseconds should the primary source fail or become unstable to ensure your connected equipment operates without interruption.

Built-in Ethernet network interface allows remote access to the PDU for power monitoring, configuration, control and notifications via web browser, SSH, telnet or SNMP. Provides real-time load/current data with billing-grade accuracy(+/- 1 percent). Tiered access privileges allow both an administrator and a guest to log in. Automated alerts help prevent accidental overloads, power loss and downtime. Digital LED display indicates power availability, voltage, source A/B input status, output load and power factor, as well as temperature and humidity conditions with the optional ENVIROSENSE module(sold separately).

Manufacturer Part Number
PDUMNH30HVAT
EAN/UPC
0037332184917,037332184917
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

OVERVIEW

PDU Type: Monitored; Auto-Transfer Switch


OUTPUT

Output Capacity Details: 5.8kW (240V), 5.5kW (230V), 5.3kW (220V), 5.0kW (208V), 4.8kW (200V); 30A maximum (agency de-rated to 24A continuous)
Frequency Compatibility: 50 / 60 Hz
Output Receptacles: (1) L6-30R
Output Nominal Voltage: 240, 230, 220, 208, 200


INPUT

PDU Input Voltage: 200; 208; 220; 230; 240
Recommended Electrical Service: 30A 208V; 30A 240V
Maximum Input Amps: 30
Maximum Input Amps Details: Agency de-rated to 24A continuous
Input Connection Type: Two NEMA L6-30P input power cables
PDU Plug Type: NEMA L6-30P
Input Cord Length (ft.): 10
Input Phase: Single-Phase


USER INTERFACE, ALERTS & CONTROLS

Front Panel LCD Display: Digital display reports input current in amps (Source A, Source B), output kilowatts (total), input voltage (Source A, Source B), input frequency (Source A, Source B) and output power factor
Front Panel LEDs: Front panel LEDs confirm amp (A) / kilowatt (kW) / voltage (V) / frequency (Hz) and power factor (PF) reporting information; Additional set of LEDs indicate Source A and Source B inputs for preferred, available and in-use status
Switches: ENTER and MODE switches toggle the digital display to display all reported information


PHYSICAL

Shipping Dimensions (hwd / in.): 7.48 x 21.65 x 20.67
Shipping Weight (lbs.): 18.53
Unit Dimensions (hwd / in.): 1.72 x 16.93 x 14
Unit Weight (lbs.): 15.37
Material of Construction: Metal
Form Factors Supported: 1U rackmount
PDU Form Factor: Horizontal (1U, 2U, etc)


ENVIRONMENTAL

Operating Temperature Range: 32 to 122F (0-50C)
Storage Temperature Range: 5 to 140F (-15 to 60C)
Relative Humidity: 5 to 95% (non-condensing)
Operating Elevation (ft.): 0-10,000


CERTIFICATIONS

Certifications: Tested to UL/CSA 60950-1 (USA, Canada), FCC Class A (Emissions), NOM (Mexico), RoHS Complaint


WARRANTY

Product Warranty Period (Worldwide): 2-year limited warranty