3.5 mm Mini Stereo to 2 RCA Audio Y Splitter Adapter Cable (M/F), 6 in

The P315-06N 3.5 mm Mini Stereo to 2 RCA Audio Y Splitter Adapter Cable connects your computer, MP3 player, portable CD player, cassette player, radio or other compatible digital or analog audio device to your receiver or home stereo system. Durable enough to stand up to the stresses of everyday use, this molded cable with built-in strain relief features a male 3.5 mm mini stereo plug and two RCA female connectors designed to deliver crisp, clear audio signals to your speakers.

Manufacturer Part Number
P315-06N
EAN/UPC
0037332191632,037332191632
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Cable Type: Stereo Audio


INPUT

Cable Length (ft.): 0.5
Cable Length (in.): 6


PHYSICAL

Color: Black


CONNECTIONS

Connector A: 3.5MM (MALE)
Connector B: (2) RCA (FEMALE)


SPECIAL FEATURES

Chromebook Compatible: Yes


WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty